EN
  • EN
  • DE

DLPC6421ZPC

Part No DLPC6421ZPC
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description DLP DRIVER  /  Driver 516-BGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Interface I2C, SPI
Current - Supply 8 mA
Voltage - Supply 1.045V ~ 1.155V
Temperature Range - Operating 0°C ~ 55°C (TA)
Mounting SMD (SMT)
Package / Case 516-BGA
Supplier Device Package 516-BGA (27x27)
Base Product Number DLPC6421
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DLPC6421ZPC
Standard Package 40
Win Source Part Number 1021824-DLPC6421ZPC
Ultra Librarian 3D Model Ultra Librarian DLPC6421ZPC CAD Model

Description

DLPC6421ZPC Digital Controller from Texas Instruments

The DLPC6421ZPC is a cutting-edge digital controller designed by Texas Instruments, specifically engineered to work in conjunction with DLP® technology for advanced display applications. This powerful controller is a key component in the DLP chipset, which includes the DMD (Digital Micromirror Device) and the DLPA200x/DLPC900 PMIC/LED driver. Together, they form the foundation of a highly reliable projection system capable of delivering high-resolution images with exceptional color fidelity and brightness.

At the heart of the DLPC6421ZPC lies its robust feature set designed to facilitate a wide range of applications, from industrial and medical equipment to digital signage and video projection. The controller is optimized for high-speed operation and supports advanced light control capabilities, which allows for precise image manipulation and color management. This makes it an ideal solution for systems requiring fast and accurate image rendering such as 3D scanning, machine vision, and augmented reality applications.

The DLPC6421ZPC's flexible interface options ensure seamless integration with various electronics systems. It supports a wide range of input data formats and is compatible with multiple video input interfaces, making it versatile for different design requirements. The controller's high-speed data processing capabilities are complemented by its low-power consumption, making it a cost-effective and energy-efficient choice for portable and battery-operated devices.

Texas Instruments' commitment to quality and reliability is evident in the DLPC6421ZPC. It is designed to meet the rigorous demands of continuous operation in commercial and industrial environments. The controller's compact form factor also allows for integration into small-footprint devices, providing designers with the flexibility to create innovative products without compromising on performance.

Overall, the DLPC6421ZPC from Texas Instruments stands out as a superior digital controller for projection systems, offering designers the perfect blend of performance, flexibility, and reliability. Whether it's for creating immersive displays or enhancing visual communication, the DLPC6421ZPC is poised to drive innovation in digital projection technology.

You May Also Be Interested in

SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,599 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess