EN
  • EN
  • DE

DLPC3439CZEZ

Part No DLPC3439CZEZ
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR CTLR 201NFBGA  /  DLP Driver 201-NFBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr Texas Instruments
Package Tray
Display Type DLP
Interface I2C
Voltage - Supply 1.1V
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 201-VFBGA
Supplier Device Package 201-NFBGA (13x13)
Base Product Number DLPC3439
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-43740,DLPC3439CZEZ-ND,-296-43740-ND
Standard Package 119
Win Source Part Number 998658-DLPC3439CZEZ
Ultra Librarian 3D Model Ultra Librarian DLPC3439CZEZ CAD Model

Description

The DLPC3439CZEZ is a cutting-edge digital controller from Texas Instruments, designed to deliver high-performance control for advanced display applications. This controller is a pivotal component in the DLP® system, which also includes DMD (Digital Micromirror Device) and PMIC (Power Management Integrated Circuit), forming a comprehensive solution for projection and display systems.

At the heart of the DLPC3439CZEZ is its capability to provide reliable and precise control of the DMD, enabling it to produce high-resolution images with exceptional color accuracy and brightness. This makes it an ideal choice for applications such as video projectors, interactive displays, and digital signage, where image quality is paramount.

The controller is equipped with a variety of features designed to enhance performance and ease of use. It supports a wide range of input data formats, including 30-bit RGB, and offers a flexible interface that can be tailored to meet the specific requirements of various display systems. The DLPC3439CZEZ also incorporates advanced image processing capabilities, such as image enhancement and color processing, to deliver a superior visual experience.

Built with efficiency in mind, the DLPC3439CZEZ is designed to minimize power consumption while maximizing the lifespan of the display system. Its compact form factor allows for integration into space-constrained environments without compromising on functionality or performance.

As a product of Texas Instruments, a leader in semiconductor solutions, the DLPC3439CZEZ benefits from the company's commitment to quality and reliability. Users can expect consistent performance and durability, backed by comprehensive technical support and documentation, ensuring seamless integration into their display systems.

Whether you're developing a high-end home theater projector or a sophisticated digital advertising solution, the DLPC3439CZEZ provides the control and versatility needed to create an exceptional visual experience for your audience.

You May Also Be Interested in

ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.1609 $94.3218
3+ $38.6961 $116.0883
5+ $37.4869 $187.4345
6+ $36.2776 $217.6656
8+ $35.0684 $280.5472
10+ $31.4406 $314.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,974 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess