EN
  • EN
  • DE

DDC112Y

Part No DDC112Y
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Dual Current Input 20-Bit ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1166961-DDC112Y
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDC112Y CAD Model

Description

Product Overview: Texas Instruments DDC112Y

The Texas Instruments DDC112Y is a state-of-the-art, high-performance, dual-channel current-input analog-to-digital converter (ADC) designed for precision measurement applications. This innovative product is particularly well-suited for direct digitization of low-level current signals, making it an ideal choice for scientific instrumentation, medical equipment, and industrial process control systems.

Key Features

  • High Resolution: The DDC112Y offers a remarkable 20-bit resolution, ensuring that even the smallest variations in current input are captured with high fidelity.
  • Dual-Channel: With its dual-channel input, the DDC112Y can simultaneously process two independent current input signals, which is particularly useful for parallel sensor readings or differential measurements.
  • Low Noise: Engineered to minimize noise and interference, the DDC112Y guarantees accurate and reliable data conversion, critical for precision measurements.
  • Programmable Gain: The device includes a programmable gain amplifier (PGA) for each channel, allowing users to adjust the gain settings to fit specific measurement requirements.
  • Integrated Features: The DDC112Y integrates a voltage reference and an oscillator, simplifying system design by reducing the number of external components needed.

Technical Specifications

  • Input Current Range: The ADC is capable of handling bipolar input currents, expanding its versatility in various applications.
  • Sampling Rate: It offers a flexible sampling rate, which can be adjusted according to the precision and speed requirements of the application.
  • Interface: The device is equipped with a user-friendly digital interface for easy communication with microcontrollers and digital signal processors.
  • Power Management: The DDC112Y features a power-down mode, contributing to energy savings in battery-powered devices when the ADC is not in active use.

This product from Texas Instruments exemplifies the company's commitment to providing high-quality, innovative components for the electronics industry. The DDC112Y ADC is not only a testament to Texas Instruments' engineering expertise but also provides designers with a reliable and efficient solution for their high-precision measurement needs.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess