EN
  • EN
  • DE

DCV011515DP-U/700

Part No DCV011515DP-U/700
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISO FIX/ADJ 33MA DL 7SOP / Module DC-DC 15VIN 2-OUT 15V/-15V 0.066A 0.97W 7-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCV01
Packaging Reel package
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 13.5V
Voltage Input MAX 16.5V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Maximum) 33mA, 33mA
Power (Watts) 1W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 85°C
Efficiency 79%
Mounting SMD
Package 14-SMD Module (7 Leads), Gull Wing
Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Win Source Part Number 772537-DCV011515DP-U/700
Popularity Medium
Supply and Demand Status Limited
Family Name DCV011515D
Introduction Date February 01, 2006
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DCV011515DP-U/700 CAD Model

Description

The DCV011515DP-U/700 is a high-performance, isolated DC-DC converter module from Texas Instruments, renowned for its reliability and efficiency. Designed to meet the rigorous demands of industrial, telecommunication, and medical applications, this compact power solution offers a fixed output voltage and is capable of delivering up to 700mA of output current.

Key Features

  • Input Voltage Range: The converter operates over a wide input voltage range, making it versatile for various power supply conditions.
  • Isolation: It features a high isolation voltage, providing excellent electrical isolation between input and output, which is crucial for sensitive applications.
  • Efficiency: The DCV011515DP-U/700 boasts high efficiency, which minimizes heat generation and energy loss, thereby ensuring reliable performance even in temperature-sensitive environments.
  • Compact Size: Its small footprint allows for easy integration into a wide array of systems without significantly impacting the overall size of the end product.
  • Regulated Output: The output voltage is tightly regulated to deliver consistent performance and to safeguard sensitive electronic components.
  • Protection Features: It includes over-current, short-circuit, and over-temperature protection, enhancing the safety and longevity of both the power module and the system it powers.

Applications

The DCV011515DP-U/700 is ideal for use in a diverse range of applications. Its robust isolation and reliable performance make it suitable for:

  • Industrial control systems
  • Telecommunication equipment
  • Medical devices
  • Isolated sensor interfaces
  • Data acquisition systems

Quality and Support

Texas Instruments is committed to delivering high-quality products. The DCV011515DP-U/700 is backed by Texas Instruments' extensive support network and rigorous testing protocols to ensure it meets the highest standards for quality and performance.

You May Also Be Interested in

Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5790 $55.7370
7+ $15.2443 $106.7101
11+ $14.7679 $162.4469
14+ $14.2915 $200.0810
19+ $13.8151 $262.4869
25+ $12.3860 $309.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess