EN
  • EN
  • DE

DCP020515DU/1K

Part No DCP020515DU/1K
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED +/-15V DL 12SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCP02
Packaging Reel(TR)
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Max) 67mA, 67mA
Power (Watts) - Manufacture Series 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP
Mounting Style SMD/SMT
Package 12-SOIC (0.295", 7.50mm Width)
Size / Dimension 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 85%
Power (Watts) - Max 810mW
Win Source Part Number 013861-DCP020515DU/1K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCP020515DU/1K CAD Model

Description

DCP020515DU/1K

The DCP020515DU/1K offers a unique configuration that caters to applications requiring fine-tuned power management and high isolation, making it a robust choice for intricate electronic systems.

Features and Benefits

  • High Isolation Voltage: Provides exceptional isolation, ideal for safety-critical applications.
  • Stable Performance: Maintains reliable operations across voltage fluctuations.
  • Energy Efficient: Optimizes power usage to extend the lifespan of the device.
  • Compact Footprint: Space-saving design allows for integration in small devices.

Applications

  • Power Supply Units
  • Signal Processing Systems
  • Professional Audio Equipment
  • Safety and Security Devices
Additional Information

The DCP020515DU/1K also integrates seamlessly across multiple platforms, enabling ease of deployment and scalability.

You May Also Be Interested in

Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4712 $67.4136
6+ $18.4379 $110.6274
9+ $17.8617 $160.7553
12+ $17.2856 $207.4272
15+ $16.7094 $250.6410
21+ $14.9808 $314.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,209 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess