EN
  • EN
  • DE

DCP010512BP

Part No DCP010512BP
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED 12V 83MA 7DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 25
Category Power Supplies - Board Mount
Family DC DC Converters
Series DCP01B
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 12V
Current - Output (Max) 83mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP SCP
Mounting Style Through Hole
Package 14-DIP (0.300" 7.62mm) (7 Leads)
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Operating Temperature Range -40°C ~ 100°C
Efficiency 85%
Power (Watts) - Max 348mW
Catalog DCP01B Series
Win Source Part Number 083206-DCP010512BP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCP010512BP CAD Model

Description

Product Overview

The DCP010512BP model offers a 12 V output with robust design elements ensuring its suitability across a wide array of standard applications. Its top-notch efficiency levels make it a staple component in power conversion schemes.

Features and Benefits

  • High conversion efficiency
  • Compact form factor
  • Full isolation between input and output
  • Short circuit and thermal protection

Applications and Projects

  • Power supplies for industrial systems
  • Battery-powered equipment
  • LED drivers
  • Voltage stabilization modules
  • Custom electronic builds

The model is expertly engineered to fulfill demands for efficiency in evolving technological contexts.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5638 $50.2552
10+ $10.3088 $103.0880
16+ $9.9867 $159.7872
21+ $9.6645 $202.9545
27+ $9.3424 $252.2448
36+ $8.3759 $301.5324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess