EN
  • EN
  • DE

DCP010507DBPE4

Part No DCP010507DBPE4
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description Miniature, 1W Isolated UNREGULATED DC/DC CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCP01B
Packaging Tube
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 6.5V
Voltage - Output 2 -6.5V
Current - Output (Maximum) 77mA, 77mA
Power (Watts) 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 100°C
Efficiency 81%
Mounting Style Through Hole
Package 14-DIP Module (0.300", 7.62mm), 7 Leads
Size 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Manufacturer Package 7-PDIP
Win Source Part Number 1166874-DCP010507DBPE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DCP010507D
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DCP010507DBPE4 CAD Model

Description

Overview of Texas Instruments DCP010507DBPE4

The Texas Instruments DCP010507DBPE4 is a highly reliable, miniaturized, isolated DC-DC converter that offers a dual output of ±7V from a 5V input. This product is part of TI's DCP01 series, designed to deliver efficient, isolated power conversion in a variety of applications. The compact size and ease of use make it an excellent choice for designers looking to reduce PCB space while maintaining performance and safety standards.

Key Features

  • Isolation: The DCP010507DBPE4 provides 1kV RMS of isolation between input and output, which enhances system safety and protects sensitive circuits.
  • Power Efficiency: With its integrated magnetics, the converter achieves high power efficiency, which is essential for reducing heat and improving system reliability.
  • Compact Size: The device comes in a DIP-7 package, making it an ideal solution for space-constrained applications.
  • Dual Output: The ±7V output is suitable for various applications that require a balanced supply, such as operational amplifiers and other analog circuits.
  • Temperature Range: It operates over a wide industrial temperature range, ensuring reliability in harsh environments.

Applications

The DCP010507DBPE4 is versatile and can be used in multiple applications, including but not limited to:

  • Isolated Sensor Interfaces
  • Industrial Process Controls
  • Analog-to-Digital Converters
  • Medical Equipment
  • Data Acquisition Systems

Quality and Reliability

As with all Texas Instruments products, the DCP010507DBPE4 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, durability, and compliance with industry standards for isolation and power conversion. Customers can trust this DC-DC converter to provide reliable isolated power in critical and sensitive electronic systems.

Conclusion

The Texas Instruments DCP010507DBPE4 is a robust, efficient, and compact isolated DC-DC converter that offers designers a practical solution for providing dual output voltages in a range of applications. Its high isolation, efficiency, and reliability make it an excellent choice for systems where space is at a premium and performance cannot be compromised.

You May Also Be Interested in

Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess