The NXP BZX585-B11 is a high-precision Zener diode designed to offer a reliable voltage reference. This small signal Zener is a part of NXP's expansive range of voltage regulator diodes, catering to a wide array of applications requiring precise voltage regulation and stabilization.
With its tight ±2% tolerance, the BZX585-B11 provides excellent stability and regulation characteristics, making it an ideal choice for accurate voltage clamping and reference applications. The diode is specified with a nominal Zener voltage of 11 volts, which is a common value useful in many circuit designs.
The BZX585-B11 comes in a compact SOD-523 package, which is not only space-efficient but also offers a low thermal resistance. This small footprint is particularly beneficial for high-density circuit boards where space is at a premium, allowing designers to maintain a small overall form factor without compromising on performance.
This Zener diode is capable of handling a power dissipation of 300 mW, ensuring that it can withstand typical operating conditions in most electronic devices. Its operating junction temperature range from -65°C to +150°C provides a wide margin for thermal stability, which is crucial for maintaining performance over a range of environmental conditions.
The BZX585-B11 is also characterized by its low leakage current and fast response time, making it a reliable component for transient suppression and protection circuits. It's suitable for a variety of applications such as power supply regulation, voltage stabilization in consumer electronics, and as a reference element in precision circuits.
In summary, the NXP BZX585-B11 Zener diode is a robust, precise, and versatile component that offers a mix of compact packaging, tight voltage regulation, and high thermal stability. Its features make it an excellent choice for engineers and designers looking to incorporate a reliable voltage reference or protective element into their electronic designs.