EN
  • EN
  • DE

DAPSIGCNDBRDUNPEVM

Part No DAPSIGCNDBRDUNPEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BOARD DAP SIGNAL COND UNIPOLAR / OPA2350 OP Amp Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 2 - Dual
Amplifier Type General
Output Type Single-Ended
SR - Slew Rate 22 V/μs
Output Current per Channel 40mA
Operating Temperature Range -40°C ~ 85°C
Current - Supply (Main IC) 5.2mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part OPA2350
Win Source Part Number 790988-DAPSIGCNDBRDUNPEVM
Popularity Medium
Supply and Demand Status Balance
Family Name DAPSIGCNDBRDUNPEVM
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DAPSIGCNDBRDUNPEVM CAD Model

Description

Product Overview: Texas Instruments DAPSIGCNDBRDUNPEVM

The Texas Instruments DAPSIGCNDBRDUNPEVM is a premier evaluation module designed to showcase the capabilities and performance of Texas Instruments' advanced digital signal processing (DSP) and analog technologies. This evaluation module is an essential tool for engineers and designers who aim to integrate Texas Instruments' solutions into their applications, offering a hands-on experience with the product's features and benefits.

Key Features and Benefits

  • High-Performance DSP: At the core of the DAPSIGCNDBRDUNPEVM lies a high-speed digital signal processor that provides exceptional computational power, ideal for processing complex algorithms and data-intensive applications.
  • Robust Analog Integration: The evaluation module includes a range of integrated analog components such as ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and power management circuits, enabling a comprehensive evaluation of signal chain elements.
  • Flexible Connectivity: With a variety of connectivity options, including USB, Ethernet, and other industry-standard interfaces, the DAPSIGCNDBRDUNPEVM offers versatile connection capabilities for a multitude of development environments.
  • Comprehensive Development Tools: Texas Instruments supports the evaluation module with a suite of development tools and software, simplifying the process of prototyping, testing, and debugging applications.
  • Extensive Documentation: The DAPSIGCNDBRDUNPEVM comes with detailed documentation, including user manuals, application notes, and design guides, providing valuable insights and guidance for efficient use of the module.

Applications

The DAPSIGCNDBRDUNPEVM is designed for a wide range of applications, making it an ideal choice for industries such as telecommunications, medical imaging, audio processing, and industrial control systems. Its versatility and high-performance characteristics enable developers to push the boundaries of what's possible in signal processing and analog integration.

Conclusion

As an evaluation module from a trusted industry leader, the Texas Instruments DAPSIGCNDBRDUNPEVM is a valuable asset for any development team looking to leverage the power of DSP and analog technologies in their products. Its comprehensive feature set, coupled with robust support and documentation, makes it a top choice for accelerating the development cycle and achieving optimal performance in end applications.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4927-1YCP
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-2YRM
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR LTC6912-2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA836
Need more? Email Us
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6518
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6629
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess