EN
  • EN
  • DE

DAC8830IDT

Part No DAC8830IDT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 16 Bit Digital to Analog Converter 1 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name DAC8830
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-18027-1-ND, 296-18027-1, 296-18027-2, 296-18027-2-NDR, -DAC8830IDT-NDR, -296-18027-1, -DAC8830IDTG4, 296-18027-1-NDR, -296-18027-1-NDR, -DAC8830IDTG4-NDR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916784-DAC8830IDT
Ultra Librarian 3D Model Ultra Librarian DAC8830IDT CAD Model

Description

Texas Instruments DAC8830IDT Precision Digital-to-Analog Converter

The Texas Instruments DAC8830IDT is a highly precise digital-to-analog converter (DAC) that offers outstanding performance for applications requiring a high degree of accuracy and stability. This compact, monolithic device is built using advanced CMOS technology, which provides low power consumption along with high-speed data transfer capabilities.

The DAC8830IDT features a 16-bit resolution which ensures fine-grain control over the analog output. It operates on a single 5V supply, which simplifies power management in mixed-voltage systems. The DAC8830IDT also boasts an impressive settling time, making it an ideal choice for critical applications where response time is crucial, such as closed-loop control systems, data acquisition systems, and industrial automation.

One of the key benefits of the DAC8830IDT is its integrated precision output amplifier that can swing rail-to-rail. This feature allows the full-scale output voltage to approach the supply rails, maximizing the dynamic range available in the system. Additionally, the device includes a power-on-reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write takes place.

The device communicates through a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it flexible for various design requirements. The interface is designed to support high-speed data transfers without sacrificing reliability, ensuring seamless integration with microcontrollers and digital signal processors.

For design flexibility, the DAC8830IDT offers a dual-mode operation where the user can choose between normal operation and a power-down mode. In power-down mode, the device significantly reduces power consumption, which is beneficial for battery-powered and energy-saving applications.

The robust design of the DAC8830IDT is complemented by its wide operating temperature range, which ensures reliable performance in harsh environments. This, along with its small VSSOP (Very Small Shrink Small Outline Package) footprint, makes it a perfect fit for space-constrained applications. Whether you're designing precision instrumentation or looking to enhance the performance of your digital systems, the DAC8830IDT from Texas Instruments is a reliable and efficient solution that delivers precision without compromise.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8956 $59.3736
13+ $8.1195 $105.5535
20+ $7.8657 $157.3140
27+ $7.6120 $205.5240
34+ $7.3583 $250.1822
46+ $6.5971 $303.4666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess