EN
  • EN
  • DE

DAC8811IBDGKRG4

Part No DAC8811IBDGKRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-Bit, Serial Input Multiplying Digital to Analog Converter 8-VSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Conversion Rate 2 Msps
Differential Nonlinearity 1 LSB
Integral Nonlinearity (INL) 2 LSB
Interface SPI, Serial
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 3 µA
Number of Bits 16
Number of Converters 1
Number of DAC Channels 1
Number of Pins 8
Packaging Tape & Reel
Power Consumption 25 µW
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 2 Msps
Settling Time 500 ns
Supply Type Single
Weight 25.996513 mg
Win Source Part Number 1031571-DAC8811IBDGKRG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC8811IBDGKRG4 CAD Model

Description

Texas Instruments DAC8811IBDGKRG4 Digital-to-Analog Converter

The DAC8811IBDGKRG4 is a high-performance, precision digital-to-analog converter (DAC) from the renowned semiconductor manufacturer, Texas Instruments. This device is designed to meet the demanding needs of industrial, communication, and high-end consumer electronics applications where accuracy and stability are critical.

Featuring a 16-bit resolution, the DAC8811IBDGKRG4 provides fine granularity, allowing for precise analog output levels. This is particularly important in applications such as programmable voltage and current sources, process control equipment, and digital gain and offset adjustment systems where exactitude is paramount.

One of the key advantages of this DAC is its monolithic CMOS structure, which ensures high reliability and low power consumption. With an operating range from -40°C to +105°C, this device is well-suited for use in harsh environments, maintaining performance across a wide temperature spectrum.

The DAC8811IBDGKRG4 operates on a single supply voltage ranging from +2.7V to +5.5V, providing designers with flexibility in various system architectures. The output of this DAC is unbuffered, which allows for the use of an external amplifier to set the gain and output range as per the application's requirements.

Communication with the DAC8811IBDGKRG4 is facilitated through a 3-wire serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easy to integrate into existing digital systems. The low power serial interface also contributes to the overall power efficiency of the device.

For enhanced data integrity, the DAC8811IBDGKRG4 features a double-buffered input structure. This allows for synchronous updating of the DAC output, which is crucial in coordinated control systems where timing is essential.

Packaged in a compact VSSOP-10 (DGK) package, the DAC8811IBDGKRG4 is designed to occupy minimal board space while delivering maximum functionality. Its lead-free construction and RoHS compliance ensure that it meets current environmental standards, making it a responsible choice for eco-conscious product designs.

In summary, the Texas Instruments DAC8811IBDGKRG4 is a robust, high-precision DAC that combines performance, flexibility, and efficiency, making it an ideal choice for a wide range of applications where analog precision is of utmost importance.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess