EN
  • EN
  • DE

HMC464

Part No HMC464
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 2GHZ-20GHZ DIE / RF Amplifier IC VSAT 2GHz ~ 20GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Frequency 2GHz ~ 20GHz
P1dB 26.5dBm
Gain 16dB
Noise Figure 6dB
RF Type VSAT
Voltage - Supply 8V
Current - Supply 290mA
Test Frequency 2GHz ~ 20GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC464
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920426-HMC464
Ultra Librarian 3D Model Ultra Librarian HMC464 CAD Model

Description

The HMC464 from Analog Devices Inc. is a cutting-edge, high-performance, gallium arsenide (GaAs) MMIC distributed power amplifier that delivers exceptional functionality and reliability for a wide range of applications. Designed for use in demanding microwave and RF systems, this amplifier is ideal for telecommunications, military, and space applications where high linearity and efficiency are paramount.

Key Features

  • Frequency Range: The HMC464 operates over a wide frequency range of 0.5 to 20 GHz, making it versatile for various applications, from broadband to high-frequency components.
  • High Gain: With a high gain of 13 dB at 18 GHz, this amplifier ensures strong signal amplification, which is essential for maintaining signal integrity over long distances or in noisy environments.
  • Output Power: It provides +29 dBm of saturated output power, offering robust performance for high-power requirements.
  • Return Loss: The input and output return loss is excellent, minimizing signal reflections and ensuring efficient power transfer.
  • DC Bias: The amplifier operates on a single positive supply voltage, simplifying the power supply design and integration into various systems.

Applications

  • Test instrumentation
  • Military and space
  • Fiber optic
  • Telecommunications
  • Electronic warfare

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC464 is no exception. Manufactured with precision and subjected to rigorous testing, this product meets the highest industry standards for performance and durability. The robust design ensures consistent operation even under the most challenging conditions.

Product Support and Resources

For engineers and designers, Analog Devices Inc. provides extensive technical support and resources for the HMC464. Detailed datasheets, application notes, and design tools are available to facilitate the integration of the amplifier into your next project. With a global network of technical experts, Analog Devices Inc. offers unparalleled support for their products.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $223.2505 $223.2505
2+ $200.1556 $400.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess