Texas Instruments DAC8750IRHAT Digital-to-Analog Converter
The DAC8750IRHAT is a highly precise, fully integrated, 16-bit digital-to-analog converter (DAC) designed by Texas Instruments. This product is tailored for industrial applications that require high accuracy and reliability in their analog output capabilities. The DAC8750IRHAT offers a flexible interface and a comprehensive feature set, making it an ideal solution for process control, automated test equipment, and other systems requiring a high-performance DAC.
Key Features:
- Resolution: 16-bit monotonic resolution ensures fine and precise analog output.
- Integrated Features: On-chip output amplifier, reference with 10ppm/°C max temperature coefficient, and a power-on reset circuit contribute to the ease of use and stability of the system.
- Output Range: Configurable to provide a variety of output ranges including 0V to 5V, 0V to 10V, ±5V, and ±10V, which allows for greater flexibility in matching the requirements of the target application.
- Data Interface: Flexible serial interface that supports standard SPI, QSPI™, MICROWIRE™, and DSP interface standards.
- Package: Housed in a compact VQFN-32 package, the DAC8750IRHAT is designed for space-constrained applications.
- Reliability: Specified over the extended industrial temperature range (-40°C to +105°C), ensuring performance in harsh environments.
- Power Supply: Operates from a single 2.7V to 5.5V supply, which allows for use in a wide range of supply scenarios.
Applications:
- Process control (PLCs)
- Data acquisition systems
- Industrial automation
- Automated test equipment
The DAC8750IRHAT from Texas Instruments is a robust and versatile component that delivers high-performance digital-to-analog conversion and is a reliable choice for engineers looking to improve the analog output capabilities of their industrial systems.