EN
  • EN
  • DE

DAC8734SPFB

Part No DAC8734SPFB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tray
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 4
Settling Time 8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 4.75V ~ 24V, -4.75V ~ -18V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 105°C
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Type Surface Mount
Base Product Number DAC8734
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584019-DAC8734SPFB
Ultra Librarian 3D Model Ultra Librarian DAC8734SPFB CAD Model

Description

Introducing the DAC8734SPFB from Texas Instruments

The DAC8734SPFB is a sophisticated, high-precision digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor solutions. This advanced component is ideal for industrial applications requiring accurate data conversion and stable performance over a wide range of environmental conditions.

At the heart of the DAC8734SPFB is a quad-channel, 16-bit DAC module that provides a flexible interface and a high level of precision. Each of the four channels can be individually programmed, enabling designers to tailor the performance characteristics to meet the specific needs of their application. This feature makes the device exceptionally versatile, suitable for use in control automation systems, test equipment, and high-end audio applications where fidelity and accuracy are paramount.

The DAC8734SPFB operates over a wide supply range, accommodating various system architectures. It also boasts a low-power design, which is critical for applications where power efficiency is a concern. The device's power-saving features do not compromise its performance, ensuring that it delivers consistent, reliable output even under stringent power constraints.

One of the key attributes of the DAC8734SPFB is its robust interface options. It supports standard serial interfaces, such as SPI and MICROWIRE, allowing for seamless integration into existing digital systems. The inclusion of these interfaces ensures that the DAC8734SPFB can be easily programmed and controlled by a microcontroller or digital signal processor.

Furthermore, the DAC8734SPFB is housed in a compact, surface-mount package, the TQFP-48 (SPFB), which is conducive to space-constrained applications. Its small footprint, combined with its competitive performance, makes it an excellent choice for designers looking to optimize board space without sacrificing quality.

Texas Instruments has equipped the DAC8734SPFB with a range of built-in features to enhance its performance and reliability. These include internal reference voltage sources, output amplifiers, and temperature drift compensation. The result is a device that offers stability and precision, ensuring that output values remain consistent over time and across varying temperatures.

In summary, the DAC8734SPFB from Texas Instruments is an exceptional choice for engineers and designers requiring a high-performance, reliable, and versatile DAC solution. Its combination of precision, integration, and efficiency makes it well-suited for a broad spectrum of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
Lowest to $7.1344
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.8158 $95.6316
3+ $39.2335 $117.7005
4+ $38.0074 $152.0296
6+ $36.7814 $220.6884
8+ $35.5554 $284.4432
10+ $31.8772 $318.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,187 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess