EN
  • EN
  • DE

DAC8728SRTQT

Part No DAC8728SRTQT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Octal, 16-Bit, Low-Power, High-Voltage Output, Parallel Input DIGITAL-TO-ANALOG CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Number of D/A Converters 8
Settling Time 15μs (Typ)
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 9 V ~ 36 V, ±4.5 V ~ 18 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±4 (Maximum), ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-QFN (8x8)
Win Source Part Number 1166706-DAC8728SRTQT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8728
Introduction Date November 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC8728SRTQT CAD Model

Description

The DAC8728SRTQT from Texas Instruments is a highly precise, octal, 16-bit, digital-to-analog converter (DAC) designed to meet the rigorous demands of industrial applications such as programmable logic controllers, distributed control systems, and precision instrumentation. This advanced DAC features a serial peripheral interface (SPI) and is housed in a compact 64-WQFN (9x9) package, making it an ideal choice for space-constrained applications.

Key Features:

  • Resolution: 16-bit octal DAC, ensuring high precision and accuracy in analog output.
  • Channels: Eight independent DAC channels, allowing for multiple signal outputs from a single device.
  • Interface: Flexible SPI interface with daisy-chain capability, providing easy integration into digital systems.
  • Output Range: Programmable output ranges, including bipolar and unipolar options, to suit various application needs.
  • Integrated Features: On-chip output buffer amplifiers, reference, and temperature sensor, reducing external component requirements.
  • Power Supply: Wide supply range of 2.7V to 5.5V, compatible with various system voltages.
  • Package: Space-saving 64-WQFN (9x9) package.

Applications:

  • Industrial automation and process control
  • Programmable logic controllers (PLCs)
  • Distributed control systems (DCS)
  • Data acquisition systems
  • Precision instrumentation

The DAC8728SRTQT offers designers a combination of high performance, integration, and flexibility, making it an optimal solution for a wide range of precision analog output tasks. Its robust design and reliable performance under varying conditions are hallmarks of Texas Instruments' commitment to quality in the field of industrial electronics.

For more information, datasheets, and support resources, visit the Texas Instruments official product page.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.7446 $79.7446
2+ $65.4315 $130.8630
3+ $63.3868 $190.1604
4+ $61.3420 $245.3680
5+ $59.2973 $296.4865
6+ $53.1631 $318.9786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 552 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess