DAC8564IBPW Overview
The DAC8564IBPW is a precision quad-channel DAC designed for high fidelity and synchronization in complex applications. Its robust architecture supports high-performance outputs in a compact design, making it suitable for advanced industrial projects.
- Applications/Projects:
- Instrumentation and control systems
- Professional audio equipment
- High-speed data acquisition
- Multi-channel systems
- Key Features and Benefits:
- Four synchronized high-resolution outputs for intricate applications
- Internal reference enhances accuracy and simplifies design
- Low power dissipation for sustainable energy profiles
- Designed for longevity with a broad operational temperature range
- Additional Details:
- Operates with a power supply voltage from 2.7V to 5.5V
- Communication facilitated through SPI
- Temperature resilience from -40°C to 105°C
- Output voltage span from 0V to VDD