EN
  • EN
  • DE

DAC8562SQDGSRQ1

Part No DAC8562SQDGSRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Low-Power, Buffered, Voltage-Output DACs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Resolution 16
Number of D/A Converters 2
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±4, ±0.2
Architecture String DAC
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1166692-DAC8562SQDGSRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8562
Introduction Date March 23, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC8562SQDGSRQ1 CAD Model

Description

Product Overview: Texas Instruments DAC8562SQDGSRQ1

The Texas Instruments DAC8562SQDGSRQ1 is a highly precise, dual-channel, 16-bit digital-to-analog converter (DAC) designed for the stringent requirements of automotive and industrial applications. This robust component is part of Texas Instruments' quality-assured Q1 series, ensuring reliability and performance in critical systems.

With its wide output range and highly stable operation, the DAC8562SQDGSRQ1 is ideal for precision control tasks such as those found in advanced driver-assistance systems (ADAS), powertrain systems, and other automotive subsystems that require fine-grained analog control. It is also well-suited for industrial applications, including process control and automation, where accuracy and reliability are paramount.

Key Features:

  • High Resolution: At 16 bits of resolution, this DAC offers fine digital control over the analog output, allowing for nuanced adjustments and precise signal reproduction.
  • Dual-Channel Output: The dual-channel capability enables the device to output two independent analog signals, providing versatility in applications that require multiple controlled outputs.
  • Extended Temperature Range: The DAC8562SQDGSRQ1 is designed to operate over a wide temperature range, making it suitable for harsh automotive and industrial environments.
  • Power Efficiency: With a low-power architecture, this DAC ensures minimal power consumption, which is crucial for energy-sensitive applications.
  • Integrated Reference: The inclusion of an on-chip reference voltage simplifies design and reduces external component count, leading to a more compact and reliable system design.

Technical Specifications:

  • Supply Voltage: Operates from a 2.7V to 5.5V supply, accommodating a range of power systems.
  • Interface: The device features a flexible SPI-compatible serial interface, allowing for easy integration with microcontrollers and digital systems.
  • Package: Housed in a compact VSSOP-10 package, the DAC8562SQDGSRQ1 is designed for space-constrained applications.
  • Automotive Qualification: As part of the Q1 series, this DAC meets the stringent AEC-Q100 automotive qualification standards, ensuring robustness and longevity in automotive applications.

The DAC8562SQDGSRQ1 from Texas Instruments represents a blend of precision, reliability, and efficiency, making it an excellent choice for designers looking to enhance the performance and functionality of their automotive or industrial systems.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3049 $53.2196
10+ $10.9169 $109.1690
15+ $10.5757 $158.6355
20+ $10.2346 $204.6920
26+ $9.8934 $257.2284
34+ $8.8700 $301.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,811 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess