EN
  • EN
  • DE

SDT10A100P5-7

Part No SDT10A100P5-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY RECTIFIER PDI5 T&R 1.5K / Diode Schottky 100 V 10A Surface Mount PowerDI™ 5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 680 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 100 V
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SDT10
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1,500
Win Source Part Number 1016013-SDT10A100P5-7
Ultra Librarian 3D Model Ultra Librarian SDT10A100P5-7 CAD Model

Description

Product Overview: SDT10A100P5-7 - Diodes Incorporated

The SDT10A100P5-7 is a high-performance Schottky Rectifier from the renowned semiconductor manufacturer Diodes Incorporated. This device is designed to offer efficient power management solutions for a wide range of applications, including but not limited to power supplies, converters, and high-frequency circuits. The rectifier is characterized by its low forward voltage drop and fast switching capabilities, which make it an ideal choice for systems where energy efficiency is a prime concern.

Key Features

  • Low Forward Voltage Drop: The SDT10A100P5-7 boasts a low forward voltage drop, which translates to reduced power losses during operation and enhances overall system efficiency.
  • High Current Capability: With its ability to handle high current, this rectifier is suitable for applications that demand robust performance under challenging conditions.
  • Fast Switching Speed: The device's fast switching speed ensures minimal losses during the transition from on to off states, making it suitable for high-frequency applications.
  • PowerDI®5 Package: Encased in the compact and thermally efficient PowerDI®5 package, the SDT10A100P5-7 offers excellent power density and is easy to integrate into various circuit designs.
  • RoHS Compliant: This product is manufactured with environmentally friendly materials and complies with RoHS standards, minimizing the ecological impact.

Applications

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management devices

The SDT10A100P5-7 Schottky Rectifier from Diodes Incorporated is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. Its combination of low power loss, high efficiency, and fast switching makes it a versatile choice for designers looking to optimize their power management schemes. Whether employed in industrial, commercial, or consumer electronics, the SDT10A100P5-7 is engineered to deliver superior performance and long-term reliability.

For detailed specifications, application notes, and additional resources, engineers and purchasers are encouraged to visit the Diodes Incorporated website or contact their local sales representative to ensure this component meets their design requirements.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess