EN
  • EN
  • DE

DAC8501E

Part No DAC8501E
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1610+5
Reference case VSSOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 752863-DAC8501E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC8501E CAD Model

Description

The DAC8501E, manufactured by Texas Instruments, is a highly precise digital-to-analog converter (DAC) designed for applications that require accurate and stable analog output. This 16-bit DAC is part of a family of pin-compatible DACs, including the 12-bit DAC6501E and the 14-bit DAC7501E, offering designers a range of precision options to suit various requirements.

Key Features

  • Resolution: 16-bit resolution provides high precision for demanding applications.
  • Settling Time: Fast settling time of 10µs to 0.003% FS ensures quick response in dynamic systems.
  • Output: The device features a voltage output that can be configured for either unipolar or bipolar operation, increasing its versatility.
  • Interface: Simple 3-wire serial interface that supports SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easy to integrate with a variety of microcontrollers and processors.
  • Power Supply: Single supply operation from 2.7V to 5.5V, which is suitable for both 3V and 5V systems.
  • Power-On Reset: The DAC8501E includes a power-on reset circuit that ensures the DAC output powers up at zero scale or midscale and remains there until a valid write to the device takes place.
  • Reference Voltage: Flexible reference voltage input allows for easy scaling of the output voltage to fit specific application needs.
  • Package: Available in a small outline integrated circuit (SOIC) package, it is ideal for space-constrained applications.

Applications

The DAC8501E is well-suited for a wide range of applications that require high precision and stability. Some of these applications include:

  • Data acquisition systems
  • Process control
  • Industrial automation
  • Portable instrumentation
  • Analog output cards

With its combination of performance, integration ease, and flexibility, the DAC8501E from Texas Instruments is an excellent choice for engineers and designers looking to implement a reliable DAC solution in their electronic systems.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9264 $51.7056
10+ $10.6063 $106.0630
15+ $10.2749 $154.1235
21+ $9.9434 $208.8114
27+ $9.6120 $259.5240
35+ $8.6176 $301.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,468 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess