EN
  • EN
  • DE

DAC8162TDGSR

Part No DAC8162TDGSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 10VSSOP / 14 Bit Digital to Analog Converter 2 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Number of Bits 14
Number of D/A Converters 2
Settling Time 10µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±0.1
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Mounting Type Surface Mount
Base Product Number DAC8162
Moisture Sensitivity Level (MSL) 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1381860-DAC8162TDGSR
Ultra Librarian 3D Model Ultra Librarian DAC8162TDGSR CAD Model

Description

Texas Instruments DAC8162TDGSR: Precision Dual-Channel 16-Bit DAC

The DAC8162TDGSR from Texas Instruments is an advanced dual-channel, 16-bit, digital-to-analog converter (DAC) designed to deliver high-precision and low-power performance in a compact package. This device is an excellent choice for a wide array of applications, including industrial automation, process control, and professional audio equipment, where accurate analog signal generation is critical.

Each of the two DAC channels in the DAC8162TDGSR operates independently and comes with an internal reference whose output voltage spans from 2.5V to 5.5V, providing flexibility for various output ranges. The device offers a monotonic output over the entire operating temperature range, ensuring reliable performance in diverse conditions.

With a settling time of just 10 microseconds, the DAC8162TDGSR ensures rapid and accurate updates to the analog output, which is essential for applications requiring fast control loops or signal changes. The device operates over a wide supply voltage range from 2.7V to 5.5V, accommodating a variety of power supply configurations.

One of the key features of the DAC8162TDGSR is its integrated precision output amplifier. This amplifier allows the DAC to drive both capacitive and resistive loads directly, eliminating the need for an external buffer in many cases. This integration can help reduce system complexity and overall component count, leading to more streamlined designs and cost savings.

The device communicates via a 3-wire SPI-compatible serial interface, which supports multiple standard modes, making it easy to interface with a broad range of microcontrollers and digital systems. Additionally, the DAC8162TDGSR includes a power-on reset function that ensures the DAC output powers up at zero scale or midscale and remains there until a valid write to the device takes place.

Encased in a VSSOP-10 package, the DAC8162TDGSR is designed for a compact footprint on printed circuit boards, which is particularly beneficial for space-constrained applications. Its operational temperature range from -40°C to +105°C allows for deployment in environments with varying temperatures without compromising accuracy or performance.

Overall, the Texas Instruments DAC8162TDGSR is a versatile and reliable component for precision analog output generation, offering the features and performance needed for demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3807 $51.9035
12+ $8.5175 $102.2100
19+ $8.2514 $156.7766
26+ $7.9852 $207.6152
33+ $7.7190 $254.7270
44+ $6.9205 $304.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess