Product Description
The DAC7760IPWP is a versatile and highly integrated digital-to-analog converter (DAC) designed to offer reliable performance in industrial and commercial applications. Its compact and durable package is ideal for system designers seeking a robust solution for high-precision data conversion tasks.
- Resolution: 16-bit
- Power Supply: 2.7V to 5.5V
- Operating Temperature: -40°C to +85°C
Features and Benefits
- High Resolution: Ensures precision in signal conversion tasks.
- Flexible Power Supply: Supports a range of operating environments.
- Wide Temperature Range: Suitable for diverse industrial applications.
Applications
- Process Control Systems
- Data Acquisition Systems
- Signal Generation