EN
  • EN
  • DE

DAC7741YL/250

Part No DAC7741YL/250
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC LP 16BIT 48-LQFP / DAC 1-CH R-2R 16-bit 48-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 16
Number of D/A Converters 1
Settling Time 5 μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage ±11.4 V ~ 15.75 V, -4.75 V ~ -15.75 V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 772446-DAC7741YL/250
Popularity Medium
Supply and Demand Status Limited
Family Name DAC7741
Introduction Date May 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC7741YL/250 CAD Model

Description

Product Overview: DAC7741YL/250 from Texas Instruments

The DAC7741YL/250 is a high-performance, precision digital-to-analog converter (DAC) designed by Texas Instruments to meet the stringent requirements of industrial applications. This product is a part of TI's extensive range of data converters that offer a blend of performance and reliability.

Key Features

  • Resolution: The DAC7741YL/250 boasts a 16-bit resolution, providing fine granularity and high precision in analog output.
  • Interface: It features a flexible parallel interface that is compatible with various microprocessors and digital systems, ensuring ease of integration into a wide array of designs.
  • Output Range: This DAC offers a versatile bipolar output range of ±10V, making it suitable for driving a variety of industrial control systems.
  • Accuracy: The device provides excellent accuracy with a low integral nonlinearity (INL) and differential nonlinearity (DNL), which is critical for high-precision applications.
  • Settling Time: With a fast settling time, the DAC7741YL/250 ensures quick response to input changes, which is essential for dynamic systems that require timely updates.
  • Power Supply: It operates on a 5V power supply, offering a low power consumption that is ideal for power-sensitive applications.

Applications

The DAC7741YL/250 is designed to serve a broad range of applications, particularly where accuracy and speed are paramount. Some of the typical applications include:

  • Process control and automation
  • Data acquisition systems
  • Industrial control systems
  • Test and measurement equipment
  • Analog output cards

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The DAC7741YL/250 is built to meet high standards, ensuring stable performance across various conditions. TI also provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to assist designers in implementing the DAC7741YL/250 in their projects.

With its combination of performance, precision, and versatility, the DAC7741YL/250 from Texas Instruments stands out as a superior choice for designers looking to incorporate a reliable DAC into their industrial applications.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess