EN
  • EN
  • DE

MAX1282BEUE+T

Part No MAX1282BEUE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-Channel Single ADC SAR 400ksps 12-bit Serial 16-Pin TSSOP T/R / IC ADC 12BIT 400KSPS 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 12
Sampling Rate 400k
Number of Inputs 2, 4
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 785281-MAX1282BEUE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1282
Introduction Date May 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1282BEUE+T CAD Model

Description

Maxim Integrated MAX1282BEUE+T High-Speed, Low-Power, 12-Bit Analog-to-Digital Converter

The MAX1282BEUE+T is a state-of-the-art 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver high-speed performance with low power consumption. This precision ADC is ideal for a wide range of applications including data acquisition systems, industrial control, medical instrumentation, and more, where accurate and efficient analog-to-digital conversion is paramount.

Encased in a compact TSSOP-16 package, the MAX1282BEUE+T offers a versatile solution for designers looking to integrate high-resolution ADC capabilities into their projects. The device boasts a fast conversion rate of up to 300ksps, providing rapid data processing capabilities that are essential for real-time applications.

One of the key features of this ADC is its internal 4.096V reference voltage, which ensures precise and consistent conversion results over time. Additionally, the MAX1282BEUE+T has a wide analog input range that can be configured for unipolar or bipolar signals, giving designers the flexibility to adapt to various signal sources.

The device operates on a single 5V supply, minimizing power requirements and making it suitable for portable or battery-powered equipment. It also includes an automatic shutdown feature that significantly reduces power consumption when not in active conversion, thus extending battery life in mobile applications.

Communication with microcontrollers or digital systems is facilitated through a SPI/QSPI/MICROWIRE-compatible serial interface, ensuring easy integration with existing digital backbones. The MAX1282BEUE+T also features a 4-deep FIFO buffer that helps manage data flow and reduce the need for constant attention from the host processor.

Maxim Integrated's commitment to quality and reliability is evident in the MAX1282BEUE+T's performance specifications. The device is specified for operation over the extended industrial temperature range (-40°C to +85°C), making it robust enough for challenging environmental conditions.

Overall, the MAX1282BEUE+T from Maxim Integrated is an excellent choice for engineers and designers who require a high-speed, low-power, and reliable 12-bit ADC for their next project.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6380 $58.1900
11+ $9.5492 $105.0412
17+ $9.2508 $157.2636
23+ $8.9523 $205.9029
29+ $8.6539 $250.9631
39+ $7.7587 $302.5893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess