EN
  • EN
  • DE

DAC7725UBG4

Part No DAC7725UBG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 12-Bit Quad Voltage Output DIGITAL-TO-ANALOG CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage ±14.25 V ~ 15.75 V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1166595-DAC7725UBG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC7725
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC7725UBG4 CAD Model

Description

The DAC7725UBG4 from Texas Instruments is a highly versatile, quad 12-bit digital-to-analog converter (DAC) designed to deliver precision and performance for a wide array of applications. This advanced integrated circuit (IC) is engineered to convert digital values into analog signals with high accuracy and stability, making it an ideal choice for industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Resolution: 12-bit quad DAC, offering fine granularity for analog output.
  • Interface: Features a flexible parallel interface that is compatible with various microprocessors and digital systems.
  • Output Range: Programmable output ranges, including unipolar or bipolar operation, to accommodate different application requirements.
  • Settling Time: Fast settling time ensures quick response to input data changes, enhancing system performance.
  • Power Consumption: Low power operation makes it suitable for portable and battery-powered applications.
  • Packaging: Available in a 30-pin TSSOP (Thin Shrink Small Outline Package) that ensures a compact footprint on PCBs.

Performance and Reliability

The DAC7725UBG4 is designed with Texas Instruments' commitment to performance and reliability. With its integrated precision reference and low temperature coefficient, the DAC ensures accuracy over the entire operating temperature range. The device also includes a power-on reset circuit that ensures the DAC output powers up at zero scale or midscale and remains there until a valid write takes place.

Applications

This DAC is highly adaptable and can be used in a variety of applications. Its precision and programmable output ranges make it suitable for process control, such as controlling valves, actuators, and other equipment. It is also ideal for waveform generation, where the DAC can be used to create complex analog waveforms from digital input data. The DAC7725UBG4's low power consumption and fast settling time are beneficial for battery-operated devices and for applications requiring quick response times.

Overall, the Texas Instruments DAC7725UBG4 is a robust and reliable solution for converting digital information into precise analog signals, facilitating improved control and accuracy in digital systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
Lowest to $7.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1087 $72.2174
4+ $29.6277 $118.5108
6+ $28.7018 $172.2108
8+ $27.7760 $222.2080
10+ $26.8501 $268.5010
13+ $24.0725 $312.9425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,368 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess