EN
  • EN
  • DE

3845CM-E1

Part No 3845CM-E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description CURRENT MODE PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1128343-3845CM-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3845CM-E1 CAD Model

Description

The 3845CM-E1 is a current-mode PWM controller manufactured by BCD Semiconductor Manufacturing Limited. This device is tailored for off-line and DC-to-DC converter applications, offering a cost-effective solution for power supply designs. Key features include low start-up current, high operating frequency, and comprehensive protection mechanisms, ensuring efficient and dependable power conversion.

Applications:

  • Off-Line Power Supplies: Used in AC-DC power supplies to convert mains voltage into regulated DC voltage.
  • DC-DC Converters: Employed in various DC-DC conversion circuits for voltage regulation and isolation.
  • Battery Chargers: Integrated into battery charging systems to provide controlled charging cycles.
  • Adapter Power Supplies: Utilized in power adapters for electronic devices, ensuring stable power delivery.

Features:

  • Current-Mode Control: Offers inherent line feed-forward and cycle-by-cycle current limiting capabilities.
  • Low Start-Up Current: Minimizes power consumption during the initial start-up phase.
  • Overcurrent Protection (OCP): Safeguards the circuit from excessive current conditions, preventing damage.
  • Undervoltage Lockout (UVLO): Prevents the controller from operating at insufficient voltage levels, ensuring consistent performance.
  • High Operating Frequency: Supports high-frequency switching, allowing for smaller component sizes and improved efficiency.

Benefits:

  • Efficient Power Conversion: Current-mode control enhances power conversion efficiency by reducing switching losses.
  • Cost-Effective Solution: Provides a balance of performance and cost for various power supply designs.
  • Reliable Operation: Robust protection features ensure stable and dependable operation under diverse conditions.
  • Simplified Design: Integrated functions and optimized performance simplify the design process.

The 3845CM-E1 is generally available in an 8-pin SOP package. Essential specifications include operating frequency, supply voltage range, and maximum duty cycle. Detailed electrical characteristics, application guidelines, and layout recommendations are available in the datasheet to facilitate proper implementation and optimal performance.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess