EN
  • EN
  • DE

DAC7644E/1KG4

Part No DAC7644E/1KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-Bit, Quad Voltage Output DIGITAL-TO-ANALOG CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±3, ±2
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 1166577-DAC7644E/1KG4
Manufacturer Homepage www.ti.com
Family Name DAC7644
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC7644E/1KG4 CAD Model

Description

Product Overview: DAC7644E/1KG4 by Texas Instruments

The DAC7644E/1KG4 is a high-performance, precision digital-to-analog converter (DAC) from the renowned electronics manufacturer Texas Instruments. This product is designed to deliver exceptional accuracy and stability, making it an ideal choice for advanced industrial, medical, and communication applications where precision is paramount.

Key Features

  • Resolution: The DAC7644E/1KG4 boasts a 16-bit resolution, providing fine granularity and a high degree of control over analog output.
  • Channels: It features a quad-channel output, enabling the simultaneous control of multiple signals with a single device.
  • Interface: The device includes a flexible serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • Settling Time: With a fast settling time, the DAC7644E/1KG4 can quickly reach its target output value, which is crucial for time-sensitive applications.
  • Power Consumption: This DAC is designed for low power consumption, making it suitable for battery-powered devices and systems where energy efficiency is critical.
  • Package: The product is available in a compact, surface-mount package, facilitating its incorporation into space-constrained designs.

Applications

The DAC7644E/1KG4 is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Process Control
  • Medical Instrumentation
  • High-end Audio Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DAC7644E/1KG4 is no exception. It is built to meet high standards of reliability and performance, ensuring that it functions effectively in even the most demanding environments. Users can have confidence in the consistency and longevity of this DAC.

Support and Resources

Customers can access comprehensive technical support and resources for the DAC7644E/1KG4, including datasheets, reference designs, and application notes. This support helps to streamline the design process and reduce time to market for products incorporating this advanced DAC.

Overall, the DAC7644E/1KG4 from Texas Instruments represents a blend of precision, performance, and versatility, making it a top choice for engineers and designers looking for a reliable DAC solution.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess