SN74ALVC04RGYR Hex Inverter by Texas Instruments
The SN74ALVC04RGYR is a high-performance, hex inverter integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the ALVC family, which offers a range of low-voltage CMOS logic integrated circuits. The SN74ALVC04RGYR is specifically crafted to address the needs of high-speed signal processing in modern electronic applications.
This hex inverter features six independent inverter gates, each capable of transforming a logical high input into a logical low output, and vice versa. The SN74ALVC04RGYR operates at a voltage range of 2.3V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels. Its low power consumption and high drive capability make it an excellent choice for battery-powered and portable devices, as well as for interfacing with high-speed microprocessors and FPGAs.
The SN74ALVC04RGYR comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications. The device's pinout is optimized for convenient PCB layout, reducing signal crosstalk and enhancing signal integrity. With a wide operating temperature range of -40°C to 85°C, the SN74ALVC04RGYR is robust enough for use in industrial and automotive environments.
Key features of the SN74ALVC04RGYR include:
- Logic Family: ALVC
- Logic Type: Hex Inverter
- Operating Voltage Range: 2.3V to 3.6V
- Output Drive Capability: ±24 mA at 3.3V
- Propagation Delay Time: Approximately 3.3 ns at 3.3V
- Operating Temperature Range: -40°C to 85°C
- Package Type: VQFN
- RoHS Compliant
With its low operational voltage, high-speed performance, and compact form factor, the SN74ALVC04RGYR is an excellent choice for a wide array of applications, including telecommunications, computing, consumer electronics, and industrial control systems. Its reliability and efficiency are hallmarks of Texas Instruments' commitment to providing high-quality, innovative semiconductor products.
For designers and engineers looking for a versatile inverter solution, the SN74ALVC04RGYR offers the perfect blend of performance, power efficiency, and space-saving design, all backed by the trusted name of Texas Instruments.