EN
  • EN
  • DE

DAC7632VFTG4

Part No DAC7632VFTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16-BIT DUAL LP 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 16
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±3, ±2
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 772435-DAC7632VFTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7632VFTG4 CAD Model

Description

Product Overview: DAC7632VFTG4

The DAC7632VFTG4 is a high-performance, dual-channel digital-to-analog converter (DAC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This precision DAC is designed to offer excellent accuracy and stability, making it an ideal choice for a wide range of applications including industrial automation, data acquisition systems, and medical equipment.

Key Features:

  • Dual 16-Bit DACs: The device integrates two independent 16-bit DAC channels, allowing for simultaneous output of two analog signals from digital input data.
  • Flexible Reference Inputs: It features flexible reference inputs that support a wide range of input voltages, enabling users to set the desired full-scale output voltage for each DAC channel to meet specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC7632VFTG4 operates with a low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is crucial.
  • Serial Interface: The device uses a serial interface for data input, which minimizes the number of required I/O lines and simplifies the connection to microcontrollers or digital signal processors.
  • High-Speed Performance: With its high-speed digital interface, the DAC7632VFTG4 can support fast data transfer rates, ensuring timely updates of the analog output signals.
  • Integrated Output Amplifiers: Each DAC channel includes an integrated output amplifier that can directly drive the analog output to the desired voltage level without the need for external components.
  • Precision and Stability: The converter offers outstanding precision and stability, with low integral and differential nonlinearity errors, ensuring accurate and consistent analog outputs.

Applications:

The DAC7632VFTG4 is versatile and can be used in a variety of applications. Its precision and dual-channel output make it particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Process Control and Automation
  • Data Acquisition Systems
  • Medical Instrumentation
  • Portable Instrumentation
  • Analog Output Modules

Overall, the DAC7632VFTG4 from Texas Instruments is a robust and reliable solution for applications requiring high-quality digital-to-analog conversion. Its combination of performance, power efficiency, and ease of use make it a valuable component in any precision analog signal generation task.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9245 $87.8490
3+ $36.0406 $108.1218
5+ $34.9144 $174.5720
6+ $33.7881 $202.7286
8+ $32.6618 $261.2944
11+ $29.2830 $322.1130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,698 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess