Product Overview: Texas Instruments DAC80004IPW
The DAC80004IPW is a high-performance, quad-channel, 16-bit digital-to-analog converter (DAC) from Texas Instruments designed to deliver precision and accuracy in a wide range of applications. This advanced DAC is ideal for industrial automation, telecommunication systems, and data acquisition systems where reliable digital-to-analog conversion is critical.
With an impressive settling time and low glitch energy, the DAC80004IPW ensures smooth and stable analog outputs, making it perfect for precision control tasks. The device operates from a single 2.7V to 5.5V supply, providing flexibility in various power environments. Additionally, its wide temperature range of -40°C to 125°C allows for deployment in harsh operating conditions without compromising performance.
Key Features:
- Resolution: 16-bit quad-channel DAC for high precision applications.
- Output Range: Selectable output ranges of 0V to 2.5V, 0V to 5V, or ±2.5V to ±5V, which can be configured via software or hardware.
- Interface: Features a versatile 4-wire SPI-compatible serial interface that operates at clock rates up to 50MHz.
- Accuracy: Offers excellent linearity with a total unadjusted error (TUE) of less than ±2 LSB.
- Power Consumption: Low power operation with a typical quiescent current of only 1.5mA.
- Package: Available in a compact TSSOP-16 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.
Applications:
- Automated Test Equipment (ATE)
- Data Acquisition Systems (DAQ)
- Process Control and Automation
- Telecommunications Infrastructure
- Portable Instrumentation
Texas Instruments' DAC80004IPW combines high precision with the robustness needed for demanding environments. Whether you're upgrading an existing system or developing a new one, the DAC80004IPW is a reliable choice that ensures accurate analog output signals for your critical applications.