EN
  • EN
  • DE

DAC7568IAPW

Part No DAC7568IAPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Bit Digital to Analog Converter
Manufacturer Texas Instruments
Package Tube
Family Name DAC7568
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-24403-5-NDR, -DAC7568IAPW-NDR, -296-24403-5-NDR, -296-24403-5-ND, 296-24403-5
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846981-DAC7568IAPW
Ultra Librarian 3D Model Ultra Librarian DAC7568IAPW CAD Model

Description

Product Overview: Texas Instruments DAC7568IAPW

The DAC7568IAPW is a high-precision, octal, 12-bit digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This advanced DAC is part of TI's extensive data converter portfolio and is specifically engineered to meet the rigorous demands of industrial, communication, and test equipment applications.

Key Features

  • Resolution: The DAC7568IAPW boasts a 12-bit resolution, enabling fine-grained analog output with high accuracy and stability.
  • Channel Count: As an octal DAC, it features eight independent output channels, which allows for multiple signal outputs from a single device, saving space and reducing complexity in system design.
  • Interface: It includes a user-friendly, 4-wire serial interface that supports standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, making it versatile and easy to integrate into various system architectures.
  • Output Range: The DAC7568IAPW offers a flexible output range, including bipolar and unipolar options, which can be programmed using an internal reference or an external reference voltage.
  • Power-On Reset: Each DAC channel powers up with a zero-scale or mid-scale output, ensuring a predictable startup state and simplifying the power-up sequence.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a low quiescent current, contributing to overall system power efficiency.
  • Package: The device is housed in a compact TSSOP-16 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The DAC7568IAPW is ideal for a variety of applications that require high-precision analog output. It is commonly used in:

  • Industrial automation and process control systems
  • Data acquisition systems
  • Portable instrumentation
  • Programmable logic controllers (PLCs)
  • Analog output modules

With its robust feature set and flexible design, the DAC7568IAPW from Texas Instruments is an excellent choice for designers looking to implement multiple DAC channels with high precision and minimal footprint.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4784 $52.4352
7+ $14.3413 $100.3891
11+ $13.8931 $152.8241
15+ $13.4450 $201.6750
20+ $12.9968 $259.9360
26+ $11.6523 $302.9598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess