EN
  • EN
  • DE

DAC7563SDGSR

Part No DAC7563SDGSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DUAL 16-/14-/12-BIT, ULTRALOW-GLITCH, LOW-POWER, BUFFERED, VOLTAGE-OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Number of D/A Converters 2
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.3, ±0.05
Architecture String DAC
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1166535-DAC7563SDGSR
Manufacturer Homepage www.ti.com
Family Name DAC7563
Introduction Date January 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC7563SDGSR CAD Model

Description

Product Overview: Texas Instruments DAC7563SDGSR

The DAC7563SDGSR from Texas Instruments is a highly precise dual-channel, 12-bit, voltage output digital-to-analog converter (DAC) that comes in a compact VSSOP-10 package. This advanced component is designed to meet the stringent requirements of industrial applications, such as programmable logic controllers (PLCs), process control, data acquisition systems, and digital gain and offset adjustment systems.

Key Features:

  • High Resolution: With 12-bit resolution, the DAC7563SDGSR ensures fine-grain output with a high level of precision, making it ideal for applications where accuracy is critical.
  • Dual-Channel: The device includes two independent DAC channels, which can be used for simultaneous output of different analog signals or for redundant system designs to increase reliability.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the DAC7563SDGSR features a typical low power consumption of just 125µA at 2.7V, making it suitable for battery-operated and portable devices.
  • Wide Supply Range: It operates over a wide supply range from 2.7V to 5.5V, providing flexibility in various system designs without the need for additional voltage regulation.
  • Internal Reference: The device comes with an internal reference that eliminates the need for external components, reducing system complexity and saving board space.
  • Flexible Interface: It supports a standard SPI, QSPI™, MICROWIRE™, and DSP interface, which allows for easy integration with most microcontrollers and digital systems.
  • Extended Temperature Range: The DAC7563SDGSR is specified for operation over the extended industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.

Applications:

  • Programmable Logic Controllers (PLCs)
  • Process Control Systems
  • Data Acquisition Systems
  • Analog Output Modules
  • Digital Gain and Offset Adjustment Systems

The DAC7563SDGSR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for advanced industrial applications. Its combination of dual-channel output, high resolution, and low power consumption, paired with a robust interface and wide temperature range, makes it a versatile choice for engineers and designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5817 $50.2353
22+ $4.5798 $100.7556
34+ $4.4367 $150.8478
47+ $4.2936 $201.7992
61+ $4.1505 $253.1805
81+ $3.7211 $301.4091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,025 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess