EN
  • EN
  • DE

DAC716PK

Part No DAC716PK
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-Bit DIGITAL-TO-ANALOG CONVERTER with Serial Data Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface SPI
Reference Type Internal
Operating Supply Voltage ±11.4 V ~ 16.5 V
INL/DNL (LSB) ±2 (Maximum), ±2 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
RoHS State Request Verification
Win Source Part Number 1166511-DAC716PK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC716
Introduction Date March 06, 2006
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC716PK CAD Model

Description

Overview of Texas Instruments DAC716PK

The DAC716PK is a precision, digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding requirements of industrial, communication, and high-end consumer electronics. This 16-bit DAC offers exceptional accuracy and stability, making it an ideal choice for applications requiring high precision, such as data acquisition systems, process control, and automated test equipment.

Key Features

  • High Resolution: The DAC716PK boasts a 16-bit resolution, providing fine granularity and precise control over analog output.
  • Integrated Precision Voltage Reference: It includes a stable and precise onboard reference voltage, which simplifies the design and enhances overall system accuracy.
  • Flexible Interface Options: This DAC supports both parallel and serial input data interfaces, offering versatility for various microprocessor and microcontroller connections.
  • Programmable Settling Time: Users can program the settling time to optimize the performance for specific applications, balancing speed and accuracy.

Performance Specifications

  • Accuracy: The DAC716PK features a low integral nonlinearity (INL) and differential nonlinearity (DNL), ensuring precise output for the full range of digital input values.
  • Output Range: The device can be configured for a bipolar output range, providing versatility for different signal requirements.
  • Low Glitch Energy: The DAC716PK minimizes glitch energy during state changes, reducing noise and improving signal integrity.

Applications

  • Industrial Automation
  • Data Acquisition Systems
  • Process Control Systems
  • Automated Test Equipment
  • High-end Audio and Video Equipment

With its robust feature set and high-performance characteristics, the DAC716PK from Texas Instruments is a reliable and efficient solution for converting digital signals into precise analog outputs. Its versatility and ease of integration make it a top choice for engineers and designers looking to enhance the accuracy and reliability of their systems.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess