EN
  • EN
  • DE

DAC71408RHAT

Part No DAC71408RHAT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 16 Bit Digital to Analog Converter 1 40-VQFN (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name DAC71408
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53024-6, 296-53024-1, 296-53024-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916738-DAC71408RHAT
Ultra Librarian 3D Model Ultra Librarian DAC71408RHAT CAD Model

Description

Overview of DAC71408RHAT

The DAC71408RHAT is a highly integrated digital-to-analog converter (DAC) product from Texas Instruments, designed for precision applications in industrial, communication, and equipment automation. This advanced 16-bit DAC offers eight channels and operates with a flexible supply voltage ranging from 2.7V to 5.5V, making it suitable for a variety of power environments.

Key Features

  • Resolution: The DAC71408RHAT features a 16-bit resolution, providing high precision and fine granularity in analog output.
  • Channels: With eight individually programmable channels, it allows for multiple output configurations, making it a versatile choice for complex systems.
  • Interface: It comes with a standard SPI (Serial Peripheral Interface) that ensures easy integration with most microcontrollers and digital systems.
  • Reference: An integrated 2.5V reference voltage with low temperature drift minimizes external components and simplifies design.
  • Power-On Reset: Each DAC output powers up to zero-scale or mid-scale, which can be user-selected, ensuring predictable behavior at system power-up.
  • Thermal Performance: Housed in a VQFN (Very Thin Quad Flat Non-leaded) package, the DAC71408RHAT offers excellent thermal performance and a compact footprint.

Applications

The DAC71408RHAT is ideal for a wide range of applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Portable instrumentation
  • Analog output modules
  • Programmable logic controllers (PLCs)

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DAC71408RHAT is no exception. It is designed to meet the stringent requirements of industrial applications, ensuring long-term reliability and performance. With its robust design and advanced features, the DAC71408RHAT is a smart choice for designers looking for a high-quality, multi-channel DAC solution.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.4246 $64.4246
2+ $52.8612 $105.7224
3+ $51.2093 $153.6279
5+ $49.5574 $247.7870
6+ $47.9055 $287.4330
7+ $42.9497 $300.6479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess