The M68AW031AM70N6E is a high-performance, 1Mbit (1,048,576 bit) non-volatile memory module from the renowned semiconductor manufacturer, STMicroelectronics. This memory chip is designed with a 3V power supply and utilizes the advanced 0.18 µm process technology, making it a perfect fit for a wide range of electronic applications where efficient and reliable data storage is paramount.
Key Features
- Memory Size: 1 Mbit (128K x 8 bits)
- Access Time: Fast access time of 70ns, enabling quick read operations.
- Power Supply: Operates with a single power supply ranging from 2.7V to 3.6V, making it versatile for various circuit designs.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliability under extreme conditions.
- Package: Available in a PBGA (Plastic Ball Grid Array) package, which provides robust physical protection and efficient heat dissipation.
Applications
The M68AW031AM70N6E is suitable for a multitude of applications, including but not limited to:
- Digital consumer electronics
- High-performance computing systems
- Automotive electronics
- Telecommunications infrastructure
- Industrial control systems
Advantages
STMicroelectronics' M68AW031AM70N6E offers several advantages for designers and engineers:
- Its fast access time allows for high-speed operations, which is critical for performance-demanding applications.
- The single low-voltage power supply helps in reducing overall power consumption, making it an energy-efficient choice.
- The wide operating temperature range ensures that the memory module functions reliably in a variety of environmental conditions.
- The compact PBGA package ensures a small footprint on the PCB while providing excellent thermal performance and connectivity.
Overall, the M68AW031AM70N6E from STMicroelectronics is a robust and reliable memory solution that delivers the performance and durability required by today's sophisticated electronic systems.