EN
  • EN
  • DE

DAC5675MPHPEP

Part No DAC5675MPHPEP
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tray
Product Status Active
Programmable Not Verified
Number of Bits 14
Number of D/A Converters 1
Settling Time 12ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Voltage - Supply, Analog 3.15V ~ 3.6V
Voltage - Supply, Digital 3.15V ~ 3.6V
INL/DNL (LSB) ±1.5, ±0.6
Architecture Current Source
Temperature Range - Operating -55°C ~ 125°C
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Mounting Type Surface Mount
Base Product Number DAC5675
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 583790-DAC5675MPHPEP
Ultra Librarian 3D Model Ultra Librarian DAC5675MPHPEP CAD Model

Description

Texas Instruments DAC5675MPHPEP High-Performance Digital-to-Analog Converter

The DAC5675MPHPEP from Texas Instruments is a high-performance, 14-bit digital-to-analog converter (DAC) that combines speed, precision, and power efficiency to meet the rigorous demands of a broad range of applications. This product is designed to deliver exceptional dynamic performance for communications systems, test equipment, and automated test equipment where high data rates and signal quality are paramount.

With a maximum sampling rate of up to 275 MSPS (Mega Samples Per Second), the DAC5675MPHPEP ensures that high-frequency signals are accurately reproduced, making it an ideal choice for applications such as direct digital synthesis (DDS), waveform generation, and baseband communication equipment. The device features an onboard phase-locked loop (PLL) that simplifies the DAC clock generation, reducing the need for complex external clock circuitry.

This DAC offers a flexible interface with a parallel LVCMOS/LVTTL-compatible data bus, which ensures easy integration into a wide variety of system designs. Additionally, the DAC5675MPHPEP is available in a thermally-enhanced PowerPAD™ package, which provides improved thermal performance and reliability for applications that operate in challenging temperature environments.

The device also includes a differential current output that ranges from 2 mA to 20 mA, allowing for fine-tuning of the output signal to match specific system requirements. The current output can be easily converted to a voltage signal through the use of an external operational amplifier or a transformer, providing additional flexibility in signal processing.

Texas Instruments has engineered the DAC5675MPHPEP with a focus on reliability and performance, ensuring that it meets the Enhanced Product (EP) standards. This designation indicates that the device is designed to perform reliably in harsh environments and is suitable for use in military and aerospace applications, among others.

In summary, the DAC5675MPHPEP is a robust, high-speed DAC solution that offers designers a combination of performance, integration, and reliability, making it a top choice for advanced digital-to-analog conversion needs.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
Lowest to $7.1344
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $359.7344 $359.7344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess