EN
  • EN
  • DE

DAC43608RTER

Part No DAC43608RTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DIGITAL TO ANALOG CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 8 Bit Digital to Analog Converter 8 16-WQFN (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-WQFN (3x3)
Family Name DAC43608
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DAC43608RTERDKR, 296-DAC43608RTERCT, 296-DAC43608RTERTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916726-DAC43608RTER
Ultra Librarian 3D Model Ultra Librarian DAC43608RTER CAD Model

Description

The DAC43608RTER from Texas Instruments is a highly versatile and efficient 8-bit digital-to-analog converter (DAC) designed to meet the rigorous demands of modern electronic systems. This precision DAC is part of Texas Instruments' extensive data converter portfolio, which is renowned for its performance, reliability, and ease of use.

Key Features

  • Resolution: 8-bit resolution provides a fine granularity of output voltage levels, suitable for a range of applications that require moderate precision.
  • Channels: The device features eight independent DAC channels, making it ideal for multi-channel applications such as programmable logic controllers (PLCs), digital signal processing, and more.
  • Output Type: The DAC43608RTER offers a Rail-to-Rail output which allows for a wide range of output voltage, extending from the supply rail to rail.
  • Interface: A user-friendly I2C interface ensures easy integration into existing digital systems and allows for straightforward communication with microcontrollers and processors.
  • Supply Voltage: It operates on a supply voltage ranging from 2.7V to 5.5V, accommodating various power requirements and making it suitable for battery-powered devices.
  • Package: The device comes in a compact, surface-mountable WQFN-16 package, which minimizes the PCB footprint and is ideal for space-constrained applications.
  • Temperature Range: The DAC43608RTER is designed to perform reliably in a broad temperature range, from -40°C to 125°C, catering to industrial and automotive applications.

Applications

The DAC43608RTER is well-suited for a variety of applications, such as:

  • Automotive infotainment and body electronics
  • Industrial automation and process control
  • Portable and battery-operated equipment
  • Analog output modules
  • Data acquisition systems

With its combination of performance, integration, and efficiency, the DAC43608RTER from Texas Instruments is a smart choice for designers looking to enhance their systems with a reliable and flexible DAC solution.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5052 $54.0624
28+ $3.6966 $103.5048
42+ $3.5810 $150.4020
58+ $3.4655 $200.9990
75+ $3.3500 $251.2500
100+ $3.0035 $300.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess