EN
  • EN
  • DE

DAC37J84IAAV

Part No DAC37J84IAAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 1.6G QUAD 144FCBGA / DAC 4-CH Segment 16-bit 144-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Number of D/A Converters 4
Settling Time 10ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface JESD204B
Reference Type External, Internal
Operating Supply Voltage 3.15 V ~ 3.45 V
Voltage - Supply, Digital 0.85 V ~ 0.95 V
INL/DNL (LSB) ±6, ±4
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 144-FBGA, FCBGA
Manufacturer Package 144-FCBGA (10x10)
Win Source Part Number 772422-DAC37J84IAAV
Popularity Medium
Supply and Demand Status Limited
Family Name DAC37J84
Introduction Date January 01, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC37J84IAAV CAD Model

Description

Introducing the DAC37J84IAAV by Texas Instruments

The DAC37J84IAAV is a state-of-the-art digital-to-analog converter (DAC) designed by the renowned Texas Instruments, aimed at delivering exceptional performance in a wide array of applications. This high-speed, quad-channel, 16-bit DAC is part of TI's extensive data converter portfolio and is engineered to address the demanding requirements of modern communication systems.

Key Features

  • High-Speed Performance: With a maximum sampling rate of up to 2.5 GSPS, the DAC37J84IAAV ensures high-speed data conversion, making it suitable for bandwidth-intensive applications.
  • Quad-Channel Integration: The integration of four DAC channels into a single package allows for compact and efficient design solutions, reducing the overall system footprint and complexity.
  • Resolution: The 16-bit resolution of this DAC provides high fidelity signal representation, ensuring precise and accurate analog output signals.
  • JESD204B Interface: Equipped with the JESD204B high-speed serial interface, the DAC37J84IAAV offers seamless connectivity and simplifies the data interface with other system components.
  • Flexibility: Users can benefit from the flexible configuration options, which include programmable interpolation filters and mixers, allowing for customization to specific application needs.
  • Power Efficiency: The device is designed with power efficiency in mind, featuring low power consumption that contributes to a greener and cost-effective operation.

Applications

The DAC37J84IAAV is versatile and can be employed in a variety of applications, including:

  • Wireless communications infrastructure, such as base stations for 3G, 4G, and emerging 5G networks
  • High-speed data acquisition systems
  • Medical imaging equipment
  • Test and measurement instruments
  • Aerospace and defense electronics, including radar and satellite communications

With its robust design and advanced technological features, the DAC37J84IAAV from Texas Instruments represents a reliable and efficient solution for designers seeking to enhance their systems with superior digital-to-analog conversion capabilities. Its integration of multiple channels, high-speed operation, and precision make it an excellent choice for pushing the boundaries of performance in sophisticated electronic systems.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.1814 $105.1814
2+ $97.8261 $195.6522
3+ $94.1484 $282.4452
4+ $90.4708 $361.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,083 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess