EN
  • EN
  • DE

DAC37J82IAAVR

Part No DAC37J82IAAVR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 144FCBGA / 16 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series -
Package Tape & Reel (TR)
Number of Bits 16
Number of D/A Converters 2
Settling Time 10ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface JESD204B
Reference Type External, Internal
Voltage - Supply, Analog 3.15V ~ 3.45V
Voltage - Supply, Digital 0.85V ~ 0.95V
INL/DNL (LSB) ±2, ±2
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Package / Case 144-FBGA, FCBGA
Supplier Device Package 144-FCBGA (10x10)
Mounting Type Surface Mount
Base Product Number DAC37J82
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000 pcs
Win Source Part Number 1381859-DAC37J82IAAVR
Ultra Librarian 3D Model Ultra Librarian DAC37J82IAAVR CAD Model

Description

The DAC37J82IAAVR is a state-of-the-art digital-to-analog converter (DAC) developed by Texas Instruments, designed to deliver exceptional performance in a wide range of applications. This device is a member of the high-speed, dual-channel, 16-bit family, making it an ideal solution for applications that demand high dynamic range and bandwidth.

Key Features

  • High Resolution: With its 16-bit resolution, the DAC37J82IAAVR ensures precise digital-to-analog conversion, allowing for accurate signal representation.
  • Dual-Channel: The device includes two DAC channels that can operate independently or in tandem, providing flexibility in handling complex signal generation tasks.
  • High Sample Rates: It supports sample rates up to 2.5 GSPS, enabling the generation of high-frequency signals with low noise and distortion.
  • JESD204B Interface: The DAC37J82IAAVR features a JESD204B serial interface, which simplifies board design and reduces the number of digital input/output lines, thereby minimizing the overall system footprint and complexity.
  • Integrated Complex Modulator: The inclusion of an integrated complex modulator with NCO (Numerically Controlled Oscillator) allows for direct conversion of complex digital signals to RF, eliminating the need for an intermediate frequency stage.

Applications

The DAC37J82IAAVR is suitable for a diverse range of applications, including:

  • Wireless communications infrastructure (e.g., base stations for 3G, 4G LTE, and 5G)
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Medical imaging systems
  • Military and aerospace electronics

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The DAC37J82IAAVR is no exception, and it is built to meet the rigorous demands of industrial and commercial applications. Moreover, TI provides extensive technical support and documentation, ensuring that designers can take full advantage of the device's capabilities.

Conclusion

With its impressive feature set, the DAC37J82IAAVR from Texas Instruments represents a robust solution for designers looking to implement high-speed, high-resolution DAC functionality in their systems. Its dual-channel architecture, high sample rates, and integrated modulator make it a versatile choice for a multitude of advanced digital-to-analog conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.1514 $75.1514
2+ $61.6627 $123.3254
3+ $59.7358 $179.2074
4+ $57.8088 $231.2352
5+ $55.8819 $279.4095
6+ $50.1010 $300.6060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess