EN
  • EN
  • DE

DAC1231LCJ

Part No DAC1231LCJ
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DAC1231/DAC1232 12-Bit, mP Compatible,Double-Buffered D to A Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1166414-DAC1231LCJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC1231LCJ CAD Model

Description

Introducing the DAC1231LCJ from Texas Instruments

The DAC1231LCJ is a precision digital-to-analog converter (DAC) designed by Texas Instruments, renowned for its high-quality electronic components. This particular product is a part of TI's extensive DAC portfolio and is engineered to deliver reliable performance for a wide array of applications.

At the heart of the DAC1231LCJ is a 12-bit monolithic DAC, which ensures excellent stability and accuracy. It is capable of converting digital input signals into a corresponding analog voltage with high precision. The device operates from a single power supply ranging from +4.5V to +15V, making it versatile for various system designs.

Key Features

  • Resolution: The DAC1231LCJ boasts a 12-bit resolution, providing fine granularity for analog output signals.
  • Settling Time: It features a fast settling time, which allows it to quickly reach a stable output after a change in the input data, enhancing the performance in dynamic systems.
  • Output Range: The device offers a full-scale output range that ensures compatibility with a wide range of subsequent stages in a system, such as amplifiers or filters.
  • Power Supply: With a flexible power supply voltage, the DAC1231LCJ can easily integrate into diverse electronic systems without the need for complex power management.
  • Package: It comes in a compact package, which is beneficial for space-constrained applications.

The DAC1231LCJ is ideal for applications that require high precision and stability, such as industrial control systems, automated test equipment, data acquisition systems, and digital signal processing. Its robust design ensures that it can operate reliably in harsh environments, featuring a wide operating temperature range.

Integrating the DAC1231LCJ into your design is straightforward, thanks to its simple digital interface that can be easily driven by microprocessors or digital signal processors. Texas Instruments also provides comprehensive support and documentation, making the implementation process as seamless as possible.

For designers and engineers looking for a high-performance DAC solution, the DAC1231LCJ from Texas Instruments is an excellent choice that combines precision, speed, and flexibility in a single package.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.6643 $57.6643
3+ $47.3143 $141.9429
4+ $45.8358 $183.3432
5+ $44.3572 $221.7860
6+ $42.8786 $257.2716
8+ $38.4429 $307.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess