EN
  • EN
  • DE

DAC122S085CISDX/NOPB

Part No DAC122S085CISDX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 12BIT DUAL R-R 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 8.5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2.4, +0.2/-0.1
Temperature Range - Operating -40°C to 105°C
Case / Package 10-WSON (3x3)
Win Source Part Number 1032396-DAC122S085CISDX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC122S085CISDX/NOPB CAD Model

Description

DAC122S085CISDX/NOPB: A Precision Digital-to-Analog Converter from Texas Instruments

The DAC122S085CISDX/NOPB is a highly efficient, dual-channel, 12-bit, micro-power digital-to-analog converter (DAC) developed by Texas Instruments. This precision DAC is designed to operate from a single 2.7V to 5.5V supply, making it suitable for a wide range of applications including battery-powered instruments, digital gain and offset adjustment, programmable voltage and current sources, and a variety of other scenarios where digital-to-analog conversion is necessary.

With its dual-channel output, the DAC122S085CISDX/NOPB provides greater flexibility for systems that require multiple analog voltages. Each channel can be independently programmed through a high-speed, 3-wire, SPI-compatible serial interface, which supports data transfer rates up to 40 Mbps. This feature allows for seamless integration with microcontrollers, DSPs, or any digital system that requires high-speed data communication.

The device boasts a low-power architecture, consuming a mere 208 µA at 3V, further reducing to 0.7 µA in power-down mode. This characteristic is particularly beneficial for portable and remote sensing applications where power efficiency is crucial. Additionally, the DAC122S085CISDX/NOPB ensures high accuracy and stability with its integrated precision reference, which minimizes the need for external components and simplifies design complexity.

Its robust design includes a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write to the device takes place. This feature is critical for systems that require a predictable start-up behavior. Moreover, the DAC122S085CISDX/NOPB is housed in a compact 10-pin WSON package, providing a space-saving solution for densely packed PCBs.

For enhanced reliability and performance, the DAC122S085CISDX/NOPB is specified over the extended industrial temperature range of -40°C to 105°C. It is also lead-free and RoHS compliant, adhering to environmental standards and regulations. The device's combination of features makes it an ideal choice for designers looking to incorporate a high-performance, dual-output DAC into their systems with minimal power consumption and space requirements.

In summary, Texas Instruments' DAC122S085CISDX/NOPB is a versatile, low-power, dual-channel digital-to-analog converter that offers precise performance and is designed to meet the demands of a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
Lowest to $7.1344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0492 $52.6396
31+ $3.3224 $102.9944
47+ $3.2186 $151.2742
65+ $3.1148 $202.4620
84+ $3.0109 $252.9156
112+ $2.6995 $302.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,026 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess