EN
  • EN
  • DE

DAC121S101CIMMX/NOPB

Part No DAC121S101CIMMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Digital to Analog Converter 1 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name DAC121S101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DAC121S101CIMMX, DAC121S101CIMMX-ND
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868158-DAC121S101CIMMX/NOPB
Ultra Librarian 3D Model Ultra Librarian DAC121S101CIMMX/NOPB CAD Model

Description

Product Overview: DAC121S101CIMMX/NOPB

The DAC121S101CIMMX/NOPB is a highly precise digital-to-analog converter (DAC) designed by Texas Instruments to deliver high-performance and reliability in a wide range of applications. This 12-bit DAC is part of the DAC121S101 series and is available in a compact 8-pin VSSOP package, making it suitable for space-constrained applications without compromising on functionality.

Key Features

  • Resolution: The DAC121S101CIMMX/NOPB offers a 12-bit resolution, providing fine analog output levels for precise control and accurate signal representation.
  • Interface: It features a simple SPI serial interface, which enables easy communication with microcontrollers and digital systems. The interface is compatible with QSPI, SPI, MICROWIRE, and DSP interface standards.
  • Supply Voltage: The device operates on a single 2.7V to 5.5V supply, making it versatile for various power environments and ensuring compatibility with both 3.3V and 5V systems.
  • Power Efficiency: With a typical power consumption of just 177 µW at 3V, the DAC121S101CIMMX/NOPB is highly energy-efficient, which is particularly beneficial for portable and battery-operated devices.
  • Settling Time: It boasts a fast settling time of just 8 µs to within ±0.5 LSB, ensuring quick and accurate updates to the analog output.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +105°C, ensuring reliability and consistent performance under varying environmental conditions.
  • Packaging: Supplied in a lead-free, RoHS-compliant VSSOP package, the DAC121S101CIMMX/NOPB addresses environmental concerns and regulatory requirements for electronic components.

Applications

The DAC121S101CIMMX/NOPB is ideal for a wide range of applications that require a high-quality digital-to-analog conversion. It is commonly used in:

  • Battery-powered instruments
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Process control and automation
  • Portable and handheld devices
  • Medical equipment

With its combination of performance, efficiency, and compact form factor, the DAC121S101CIMMX/NOPB from Texas Instruments is an excellent choice for designers looking to integrate a reliable DAC into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
Lowest to $7.1344
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess