EN
  • EN
  • DE

DAC121C081CIMKX/NOPB

Part No DAC121C081CIMKX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Digital to Analog Converter 1 TSOT-23-6
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name DAC121C081
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DAC121C081CIMKX, DAC121C081CIMKX-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868156-DAC121C081CIMKX/NOPB
Ultra Librarian 3D Model Ultra Librarian DAC121C081CIMKX/NOPB CAD Model

Description

DAC121C081CIMKX/NOPB - Texas Instruments

The DAC121C081CIMKX/NOPB is a highly precise digital-to-analog converter (DAC) developed by Texas Instruments, designed to deliver exceptional performance in a wide array of applications. This device is a part of the low-power, voltage-output, single-channel DAC family that employs a 12-bit resolution to ensure high accuracy and stability in converting digital signals to analog outputs.

The DAC121C081CIMKX/NOPB operates over a supply range from 2.7V to 5.5V, making it suitable for battery-operated devices and other low-voltage applications. It features a standard I2C interface, allowing for seamless integration with most microcontrollers and digital systems. With its I2C compatibility, it supports standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) modes, providing flexibility in communication speed according to system requirements.

One of the key highlights of this DAC is its ultra-low power consumption, which is critical for extending the battery life of portable devices. The device includes a power-down feature that reduces the current consumption to a negligible 0.1 µA, further enhancing its suitability for power-sensitive applications.

The DAC121C081CIMKX/NOPB comes in a compact 6-pin SOT-23 package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance, as it offers a settling time of just 8.5 µs, ensuring rapid response to changes in input data. This makes it ideal for real-time control systems where timely response is critical.

Applications for this DAC are diverse and include portable battery-operated devices, digital gain and offset adjustment, programmable voltage and current sources, and data acquisition systems. Its precision and low power consumption also make it suitable for industrial process control, automotive systems, and audio applications.

Overall, the DAC121C081CIMKX/NOPB from Texas Instruments stands out as a high-performance, versatile DAC solution that delivers accuracy, speed, and power efficiency, suitable for a broad range of applications.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
Lowest to $7.1344
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess