EN
  • EN
  • DE

SN74LVC02AQDRG4Q1

Part No SN74LVC02AQDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 5.5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LVC02
Other Names 296-SN74LVC02AQDRG4Q1TR,2156-SN74LVC02AQDRG4Q1,296-SN74LVC02AQDRG4Q1DKR,SN74LVC02AQDRG4Q1,TEXTISSN74LVC02AQDRG4Q1,296-SN74LVC02AQDRG4Q1CT
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257472-SN74LVC02AQDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74LVC02AQDRG4Q1 CAD Model

Description

SN74LVC02AQDRG4Q1 - Automotive Catalog Quadruple 2-Input Positive-NOR Gates

The SN74LVC02AQDRG4Q1 is a high-performance, automotive-grade integrated circuit from Texas Instruments, designed to meet the rigorous demands of the automotive industry. This device belongs to the 74LVC family and features quadruple 2-input positive-NOR gates that are optimized for 1.65-V to 5.5-V VCC operation.

With its wide operating voltage range, the SN74LVC02AQDRG4Q1 is suitable for interfacing with 5-V and 3.3-V logic signals, making it a versatile choice for various automotive applications such as body control modules, engine control units, and infotainment systems. The device has been rigorously tested and qualified for automotive applications, ensuring reliability and performance under harsh conditions.

Key features of the SN74LVC02AQDRG4Q1 include:

  • Logic Type: NOR Gate
  • Number of Circuits: 4
  • Number of Inputs: 2
  • Output Current: -32 mA, 32 mA
  • Supply Voltage Range: 1.65 V to 5.5 V
  • Operating Temperature Range: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

The device's inputs are designed to be 5-V tolerant, ensuring that they can handle higher voltage logic levels without damage. This feature is particularly important in mixed-voltage environments where the device may interface with other components operating at different voltage levels.

Moreover, the SN74LVC02AQDRG4Q1 boasts a low power consumption, which is critical in automotive applications where energy efficiency is a priority. The IC also features a balanced propagation delay and transition times, providing reliable and consistent performance across the entire VCC range.

For ease of implementation, the SN74LVC02AQDRG4Q1 is available in a small-outline package (SOIC-14) that is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various electronic systems.

In summary, the SN74LVC02AQDRG4Q1 from Texas Instruments is an essential component for automotive engineers who require a reliable and versatile NOR gate logic solution that can withstand the challenging conditions of automotive environments.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess