EN
  • EN
  • DE

DAC1214U/1K

Part No DAC1214U/1K
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1167126-DAC1214U/1K
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC1214U/1K CAD Model

Description

Texas Instruments DAC1214U/1K Digital-to-Analog Converter

The DAC1214U/1K is a high-performance, precision digital-to-analog converter (DAC) from Texas Instruments designed to meet the demanding requirements of industrial, communication, and high-end consumer electronics applications. This 12-bit DAC offers a unique combination of features and specifications that make it an ideal choice for a wide range of uses, including process control systems, data acquisition systems, and digital signal processing.

Key Features:

  • Resolution: The DAC1214U/1K provides a 12-bit resolution, enabling fine-grain output with a high degree of accuracy and stability.
  • Output Range: It features a programmable output range, which can be adjusted through external reference voltages to suit various application needs.
  • Settling Time: With a fast settling time, this DAC ensures quick response to changes in input data, making it suitable for dynamic systems that require rapid updates.
  • Interface: The device supports a standard SPI serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Supply Voltage: It operates on a single 5V supply voltage, simplifying power supply design and ensuring compatibility with a wide range of systems.
  • Package: The DAC1214U/1K comes in a compact SOIC package, making it space-efficient for printed circuit board (PCB) designs.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliable performance in extreme environments.

Applications:

  • Automated Test Equipment (ATE)
  • Process Control Systems
  • Data Acquisition Systems (DAS)
  • Audio and Video Equipment
  • Digital Signal Processing (DSP)

The DAC1214U/1K is part of Texas Instruments' extensive line of data converters, known for their reliability and performance. With its combination of precision, speed, and versatility, the DAC1214U/1K stands out as a top choice for professionals seeking a DAC that can deliver consistent and accurate analog output from digital signals.

Quality and Support:

Texas Instruments provides comprehensive technical support and extensive documentation for the DAC1214U/1K, ensuring designers and engineers can maximize its potential in their applications. The product's longevity and support make it a reliable component in both new designs and legacy systems requiring updates or maintenance.

You May Also Be Interested in

Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
ACX
Lowest to $0.1640
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
AVX Corp/Kyocera Corp
Lowest to $0.9794
Chilisin
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess