EN
  • EN
  • DE

DAC108S085CISQ

Part No DAC108S085CISQ
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 10 Bit Digital to Analog Converter 8 16-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-WQFN (4x4)
Family Name DAC108S085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DAC108S085CISQTR, DAC108S085CISQDKR, DAC108S085CISQCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916707-DAC108S085CISQ
Ultra Librarian 3D Model Ultra Librarian DAC108S085CISQ CAD Model

Description

The DAC108S085CISQ is a highly-integrated digital-to-analog converter (DAC) developed by Texas Instruments, renowned for its precision electronic components. This particular model is part of the DAC108S085 series, which is designed to deliver exceptional performance in a wide array of applications requiring digital to analog signal conversion.

Key Features

  • Resolution: The DAC108S085CISQ boasts an 8-bit resolution, providing sufficient granularity for many control and processing tasks.
  • Channels: It features 8 independent DAC channels, allowing for multiple signal outputs from a single device, which is ideal for complex systems requiring multiple analog outputs.
  • Interface: The device uses a 3-wire serial interface that is compatible with standard SPI, QSPI™, MICROWIRE, and DSP interfaces, ensuring easy integration into existing digital systems.
  • Supply Voltage: It operates on a wide supply voltage range from 2.7V to 5.5V, making it versatile for both low-power and standard logic level applications.
  • Settling Time: The DAC108S085CISQ provides a fast settling time, which is critical for applications that require rapid changes in output voltages.
  • Power Consumption: This DAC is designed for low power operation, which is essential for battery-powered or energy-sensitive applications.
  • Package: It comes in a compact 16-lead LLP package, which saves valuable board space in space-constrained applications.

Applications

The DAC108S085CISQ is suitable for a wide range of applications, including:

  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Industrial Process Control
  • Portable Instrumentation

Conclusion

In summary, the DAC108S085CISQ from Texas Instruments is a versatile and efficient solution for converting digital signals to analog form. Its multi-channel capability, compatibility with various serial interfaces, and low power consumption make it a suitable choice for engineers and designers working on a range of electronic projects and systems.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3825 $52.1475
8+ $14.2626 $114.1008
11+ $13.8169 $151.9859
15+ $13.3712 $200.5680
20+ $12.9255 $258.5100
26+ $11.5884 $301.2984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess