EN
  • EN
  • DE

DAC104S085CISDX/NOPB

Part No DAC104S085CISDX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT 4CH 10WSON / DAC 4-CH Resistor-String 10-bit 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 10
Number of D/A Converters 4
Settling Time 6μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.7, +0.08
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WSON (3x3)
Win Source Part Number 772410-DAC104S085CISDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DAC104S085
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC104S085CISDX/NOPB CAD Model

Description

The DAC104S085CISDX/NOPB is a highly integrated digital-to-analog converter (DAC) developed by Texas Instruments, designed to deliver precision and performance in a compact package. This 10-bit micro power QUAD DAC is an ideal solution for applications requiring multiple DACs with low power consumption and a small footprint.

The device features four DACs in a single package, making it an excellent choice for systems that need to convert digital signals to multiple analog outputs simultaneously. Each of the four DAC channels can be independently programmed through a simple serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards.

Operating from a supply voltage range of 2.7V to 5.5V, the DAC104S085CISDX/NOPB is designed to be versatile for use in both 3V and 5V systems. This flexibility makes it suitable for a wide range of applications, including battery-powered devices, digital gain and offset adjustment, programmable voltage and current sources, and data acquisition systems.

The device boasts a low power consumption of just 0.195 mW at 3V, reducing the overall power requirements of the system and extending battery life in portable applications. Additionally, it includes a power-down feature that reduces the power consumption to just 0.5 µW at 3V, further conserving energy when the DAC is not in active use.

The DAC104S085CISDX/NOPB comes in a small 10-pin WSON package, making it an excellent choice for space-constrained applications. Its leadless package design also aids in achieving a low profile and small overall board footprint.

Texas Instruments provides reliable and high-performance components, and the DAC104S085CISDX/NOPB is no exception. It is designed to meet the stringent requirements of industrial temperature ranges, ensuring operation in diverse environments. With its combination of low power, small size, and high precision, this DAC is an excellent choice for designers looking to optimize their analog output capabilities in multi-channel systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4818 $50.8908
15+ $6.9595 $104.3925
23+ $6.7420 $155.0660
31+ $6.5245 $202.2595
40+ $6.3070 $252.2800
54+ $5.6546 $305.3484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,812 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess