EN
  • EN
  • DE

DAC104S085CIMM/NOPB

Part No DAC104S085CIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT QUAD 10-MSOP / DAC 4-CH Resistor-String 10-bit 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 10
Number of D/A Converters 4
Settling Time 6μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.7, +0.08
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 772408-DAC104S085CIMM/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DAC104S085
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC104S085CIMM/NOPB CAD Model

Description

DAC104S085CIMM/NOPB - 10-Bit Micro Power QUAD Digital-to-Analog Converter from Texas Instruments

The DAC104S085CIMM/NOPB is a highly integrated digital-to-analog converter (DAC) from Texas Instruments, designed to provide precision and performance in a compact package. This 10-bit DAC features four output channels, making it an ideal solution for applications that require multiple DACs but have limited space. It is commonly used in systems for industrial automation, portable devices, and wherever power efficiency is crucial.

With a low power consumption of just 1.8 mW at 3V, the DAC104S085CIMM/NOPB is optimized for battery-powered and power-sensitive applications. Its wide power supply range of 2.7V to 5.5V offers flexibility in various system designs. The device operates over the industrial temperature range of -40°C to +105°C, ensuring reliability and performance under challenging environmental conditions.

The DAC104S085CIMM/NOPB utilizes a 3-wire SPI serial interface that supports high-speed data transfers while minimizing the number of I/O pins required from the controlling microprocessor or microcontroller. This interface is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, making it versatile for integration into a wide array of systems.

Each of the four DAC channels can be updated individually or simultaneously with a 16-bit input shift register. The device's internal precision ensures low power consumption without sacrificing accuracy. The DAC104S085CIMM/NOPB provides guaranteed monotonic performance over the entire operating range, contributing to stable and predictable analog outputs.

The compact 10-pin VSSOP (MSOP) package of the DAC104S085CIMM/NOPB allows for a small footprint on the PCB, which is beneficial for space-constrained applications. Additionally, the leadless package design adheres to RoHS standards, aligning with environmental regulations and facilitating ease of adoption in various markets.

With its combination of low power, high precision, and compact form factor, the DAC104S085CIMM/NOPB from Texas Instruments is a robust and reliable choice for designers looking to add analog output functionality to their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0506 $54.4554
21+ $4.9646 $104.2566
32+ $4.8095 $153.9040
43+ $4.6543 $200.1349
56+ $4.4992 $251.9552
75+ $4.0338 $302.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess