EN
  • EN
  • DE

DAC102S085CIMM/NOPB

Part No DAC102S085CIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 10
Number of D/A Converters 2
Settling Time 6µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.7, +0.08/-0.03 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Mounting Type Surface Mount
Base Product Number DAC102S085
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583693-DAC102S085CIMM/NOPB
Ultra Librarian 3D Model Ultra Librarian DAC102S085CIMM/NOPB CAD Model

Description

DAC102S085CIMM/NOPB: A Compact and Efficient 10-Bit Micro Power Digital-to-Analog Converter from Texas Instruments

The DAC102S085CIMM/NOPB is a highly integrated digital-to-analog converter (DAC) designed by Texas Instruments, renowned for its precision and performance in converting digital data into an analog output. This 10-bit DAC is part of TI's extensive lineup of data conversion solutions that cater to a wide range of applications, from industrial automation to portable devices.

The device operates from a 2.7V to 5.5V power supply, making it suitable for battery-powered and energy-sensitive applications. Its low power consumption, typically just 175 µA at 3V, further enhances its appeal in portable and remote sensing systems. With a power-down feature that reduces the current consumption to 0.4 µA at 3V, the DAC102S085CIMM/NOPB ensures efficient power management, thereby extending battery life in mobile applications.

One of the key features of this DAC is its dual-output architecture, which allows for simultaneous update of two channels. This makes it an excellent choice for applications that require precise and concurrent control of multiple signals. The device's 10-bit resolution ensures that the output signal is both accurate and smooth, which is critical in applications such as waveform generation, calibration systems, and analog control loops.

The DAC102S085CIMM/NOPB communicates via a 3-wire SPI serial interface, which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces. This versatility in communication protocols allows for easy integration into various microcontroller-based systems. The device is also capable of operating at high clock rates up to 40 MHz, enabling rapid data transfer and swift response times in dynamic systems.

Manufactured in a small 8-pin VSSOP package, the DAC102S085CIMM/NOPB is designed for space-constrained applications. Its compact footprint is ideal for high-density circuit boards where space is at a premium. Additionally, the device's extended temperature range of -40°C to 105°C ensures reliable performance in harsh environmental conditions.

With its combination of low power consumption, high precision, and compact size, the DAC102S085CIMM/NOPB from Texas Instruments is a versatile solution for a multitude of applications that require high-quality analog output.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7644 $52.5236
45+ $2.2682 $102.0690
69+ $2.1973 $151.6137
95+ $2.1265 $202.0175
122+ $2.0556 $250.7832
163+ $1.8429 $300.3927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess