Product Overview: DAC101C085CIMMX from Texas Instruments
The DAC101C085CIMMX is a high-performance, low-power, 10-bit digital-to-analog converter (DAC) from Texas Instruments, designed to deliver precision and reliability for a wide range of applications. This DAC is part of the industry-leading family of data converters that Texas Instruments is renowned for, providing designers with a robust solution for both analog and digital signal processing.
Key Features
- Resolution: 10-bit resolution ensures precise analog output for applications requiring fine granularity.
- Update Rate: Fast update rate of up to 188 kSPS allows for real-time data conversion, suitable for high-speed signal processing.
- Supply Voltage: Operates on a single 2.7V to 5.5V supply, making it versatile for various power environments and applications.
- Low Power Consumption: With a typical power consumption of only 117 µA at 3V, it is ideal for battery-powered and portable devices.
- Interface: I2C-compatible serial interface simplifies connectivity with microcontrollers and digital systems, reducing the complexity of the communication protocol.
- Package: Available in a compact 8-pin VSSOP package, it is suitable for space-constrained applications.
- Temperature Range: Operational across an industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.
Applications
The DAC101C085CIMMX is a versatile component that can be employed in various applications, including:
- Data acquisition systems
- Portable instruments
- Process control
- Digital gain and offset adjustment
- Medical equipment
- Automotive systems
Reliability and Support
Texas Instruments provides extensive support and documentation for the DAC101C085CIMMX, including detailed datasheets, application notes, and design resources. This ensures that engineers can confidently integrate this DAC into their designs, backed by the quality and expertise of Texas Instruments.