EN
  • EN
  • DE

DAC101C081CIMKX/NOPB

Part No DAC101C081CIMKX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 10BIT MICROPWR I2C TSOT23-6 / DAC 1-CH Resistor-String 10-bit 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 10
Number of D/A Converters 1
Settling Time 6μs
Output Type Voltage - Buffered
Data Interface I2C
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) +0.6/-0.4, +0.12/-0.04
Architecture String DAC
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 772405-DAC101C081CIMKX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DAC101C081
Introduction Date February 26, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC101C081CIMKX/NOPB CAD Model

Description

DAC101C081CIMKX/NOPB - Texas Instruments

The DAC101C081CIMKX/NOPB is a highly-integrated digital-to-analog converter (DAC) from Texas Instruments, renowned for its precision and performance in a variety of applications. This device is part of the low-power, voltage-output, single-channel DAC family, making it an excellent choice for systems that require a compact and energy-efficient solution for analog output.

This particular model features a 10-bit resolution, providing a fine level of detail in the analog signal conversion process. It operates from a 2.7V to 5.5V power supply, which allows for flexible integration into various circuit designs and applications. The DAC101C081CIMKX/NOPB is capable of converting digital input signals into smooth and stable analog voltages at a maximum speed of 188 Ksps (kilo-samples per second), ensuring timely and accurate responses in dynamic systems.

One of the key advantages of this DAC is its user-friendly interface, which includes an I2C-compatible serial interface. This feature simplifies the connection to microcontrollers and other digital systems, allowing for straightforward communication and control. The device also includes an internal reference that provides a full-scale output voltage range of 2.5V to 5.5V, further enhancing its versatility.

The DAC101C081CIMKX/NOPB comes in an ultra-small X2QFN-8 package, which is ideal for space-constrained applications. This packaging not only saves board space but also reduces the complexity of the system design. The device is also specified over the extended industrial temperature range of -40°C to +125°C, making it reliable for use in harsh environments.

Applications for this DAC are widespread and include portable instruments, data acquisition systems, closed-loop servo-control, power supply control, and other scenarios where accurate digital-to-analog conversion is critical. With its combination of high resolution, low power consumption, and compact form factor, the DAC101C081CIMKX/NOPB from Texas Instruments is a versatile component that enhances the performance of a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8617 $51.5106
43+ $2.3481 $100.9683
66+ $2.2747 $150.1302
91+ $2.2013 $200.3183
118+ $2.1280 $251.1040
158+ $1.9078 $301.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,153 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess